EN
  • EN
  • DE

LTC4151CDD#PBF

Part No LTC4151CDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description SP Amp Current Sense Amp Single 80V Automotive 10-Pin DFN EP Tube / IC CURRENT MONITOR(12BIT) 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Power Supply Monitor
Voltage - Input 7 V ~ 80 V
Operating Supply Voltage 7 V ~ 80 V
Operating Supply Current 1.2mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783905-LTC4151CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4151
Introduction Date January 24, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4151CDD#PBF CAD Model

Description

Linear Technology LTC4151CDD#PBF High Voltage I2C Current and Voltage Monitor

The LTC4151CDD#PBF is a sophisticated current and voltage monitoring device from Linear Technology, designed to accurately measure the current and supply voltage in high voltage systems. This high-performance monitor is ideal for a wide range of applications, including power management, battery monitoring, and energy system supervision.

Key Features:

  • Wide Operating Range: The device is capable of monitoring systems with a supply voltage range from 7V to 80V, making it versatile for various applications.
  • High-Side Current Sensing: The LTC4151CDD#PBF measures the current flowing into the load through a high-side sense resistor, which allows for the detection of both supply and load currents without interfering with the ground path.
  • I2C Interface: The integrated I2C interface provides a convenient way to communicate with microcontrollers or other digital systems, enabling easy access to the current and voltage measurements.
  • 12-Bit ADC: It features a 12-bit analog-to-digital converter for precise current and voltage measurement, ensuring accurate monitoring of the power system’s performance.
  • Adjustable Alert Output: An alert output can be set to trigger an external interrupt when pre-set current or voltage thresholds are exceeded, providing an immediate response to potential issues.

Applications:

The LTC4151CDD#PBF is suitable for a variety of applications, including:

  • Telecommunication systems
  • Industrial monitoring systems
  • Automotive battery monitoring
  • Datacom infrastructure
  • Portable and backup systems

Product Specifications:

  • Part Number: LTC4151CDD#PBF
  • Package: 10-lead (3mm × 3mm) DFN
  • Operating Temperature Range: -40°C to 85°C

With its robust feature set and high-voltage capability, the LTC4151CDD#PBF from Linear Technology is an excellent choice for system designers who require reliable monitoring of current and voltage with the convenience of digital communication.

You May Also Be Interested in

STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6606 $66.6424
8+ $13.6702 $109.3616
12+ $13.2430 $158.9160
16+ $12.8158 $205.0528
21+ $12.3887 $260.1627
28+ $11.1071 $310.9988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess