EN
  • EN
  • DE

LTC4150IMS#PBF

Part No LTC4150IMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC COUNTER/GAUGE GAS/BATT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 6
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Win Source Part Number 1063351-LTC4150IMS#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4150IMS#PBF CAD Model

Description

Linear Technology LTC4150IMS#PBF Coulomb Counter IC

The LTC4150IMS#PBF is a sophisticated coulomb counter integrated circuit from Linear Technology that offers precision electric charge measurement over a wide range of operating conditions. Designed to accurately monitor battery usage in handheld PCs, cell phones, and various medical and industrial devices, this product is a key component for power-conscious systems.

This IC directly measures battery charge in portable devices by monitoring the high-side battery current. Its unique feature is that it can sense battery charge both in charging and discharging states, making it an invaluable tool for real-time and accurate battery monitoring. The LTC4150IMS#PBF operates with battery voltages ranging from 2.7V to 8.5V, making it versatile for use in many different battery chemistries and configurations.

The device includes a precision analog integrator, a sense resistor, and no less than two comparators to provide a pulse output proportional to the battery charge with a programmable gain. This output can then be used with a microcontroller to calculate the remaining battery capacity and manage the power consumption of the application more effectively.

One of the key advantages of the LTC4150IMS#PBF is its low power consumption. It features a shutdown mode that reduces power usage to a mere 16uA, which is crucial for prolonging battery life in portable applications. Additionally, the IC is designed to be robust, with an operating temperature range from -40°C to 85°C, ensuring reliable performance under a wide range of environmental conditions.

The LTC4150IMS#PBF comes in a compact, 10-lead MSOP package, which is ideal for space-constrained applications. Its small footprint, combined with the low external parts count, makes it easy to integrate into existing designs without requiring significant board space or complex routing.

Whether you are developing a power management system for the latest portable electronics or need accurate battery monitoring for critical medical devices, the LTC4150IMS#PBF from Linear Technology is a top choice for designers looking for reliability, accuracy, and efficiency.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess