EN
  • EN
  • DE

LTC4121IUD#TRPBF

Part No LTC4121IUD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER 40V 400MA 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Charge Current - Max 400mA
Battery Pack Voltage 18V (Maximum)
Voltage - Supply (Maximum) 40V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Part Number Series LTC4121
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806004-LTC4121IUD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4121IUD#TRPBF CAD Model

Description

Introducing the LTC4121IUD#TRPBF from Linear Technology

The LTC4121IUD#TRPBF is a versatile and high-performance power management solution designed by Linear Technology, now part of Analog Devices. This innovative product combines a wireless receiver with a constant-current/constant-voltage linear charger for Li-Ion batteries, making it an ideal choice for a wide range of portable electronic devices.

At the heart of the LTC4121IUD#TRPBF lies its wireless power receiver capable of rectifying AC power from a resonant tank and delivering a regulated output voltage. This feature allows for the seamless integration of wireless charging capabilities into your application, freeing it from the constraints of wired charging solutions and enabling a truly mobile experience.

The charging capability of the LTC4121IUD#TRPBF is equally impressive, offering a programmable charge current up to 400mA. Users can set the desired charge current via a single resistor, providing flexibility to accommodate various battery sizes and requirements. Additionally, the charger employs a 3.3V float voltage feedback reference, which ensures precise control over the charging process, enhancing the safety and longevity of the battery.

Designed with practicality in mind, this product comes in a compact, 20-lead (3mm x 4mm) QFN package. This small footprint allows the LTC4121IUD#TRPBF to be easily incorporated into space-constrained designs without sacrificing performance. The device also supports a wide input voltage range, making it suitable for various applications and ensuring compatibility with different wireless power sources.

Moreover, the LTC4121IUD#TRPBF is equipped with multiple safety features. These include overvoltage protection, thermal regulation, and a programmable charge termination timer, providing an extra layer of protection for both the charging system and the battery. The device also offers a no-battery present detection feature, which helps prevent unnecessary power consumption when no battery is connected.

Whether you're developing wearable technology, medical devices, or any portable application that could benefit from wireless charging, the LTC4121IUD#TRPBF is an excellent choice. It provides the convenience of wireless power transfer with the reliability and performance expected from a brand like Linear Technology.

With its combination of wireless energy reception, precise battery charging, and compact packaging, the LTC4121IUD#TRPBF stands out as a sophisticated power management solution for modern electronic devices.

You May Also Be Interested in

Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Lowest to $17.4627
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3938 $63.9380
20+ $5.9813 $119.6260
30+ $5.7750 $173.2500
44+ $5.3626 $235.9544
56+ $5.1563 $288.7528
70+ $4.9501 $346.5070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,120 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess