Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 97557-LTC4100EG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC4100
Introduction Date October 17, 2003
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC4100EG CAD Model

Description

The LTC4100EG is a cutting-edge smart battery charger integrated circuit designed by Linear Technology to provide a high-efficiency charging solution for portable electronic devices. This sophisticated IC is engineered to work with various battery chemistries, including Li-Ion, NiMH, and NiCd, making it a versatile component for a wide range of applications.

Key Features

  • Smart Charging: The LTC4100EG is equipped with an SMBus interface that allows for intelligent control and monitoring of the charging process. It ensures that the battery is charged optimally, enhancing battery life and performance.
  • High Efficiency: With a high-efficiency design, this charger minimizes heat generation and energy waste, making it ideal for portable applications where power conservation is critical.
  • Versatile Power Management: The device can accept a wide input voltage range, accommodating various power supplies and ensuring compatibility with global power standards.
  • Multiple Battery Chemistry Support: The LTC4100EG's ability to charge different types of batteries makes it a universal charging solution for many electronic devices.
  • Protection Features: It includes overvoltage, overcurrent, and over-temperature protection to safeguard the battery and the charger from potential damage.

Applications

The LTC4100EG is suitable for a variety of applications where efficient and intelligent battery charging is required. It is commonly used in portable computers, medical equipment, and handheld instruments, where its small form factor and robust charging capabilities are particularly beneficial.

Technical Specifications

  • Input Voltage Range: 8V to 28V
  • Charge Current: Programmable
  • Charge Voltage: Programmable
  • Communication Interface: SMBus
  • Package: 24-Pin SSOP

The LTC4100EG stands out as a reliable and efficient solution for modern smart battery charging needs, reflecting Linear Technology's commitment to innovation and quality in power management solutions.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
ECAD model for LT431NHPA
Lite-On Inc.
Need more? Email Us
ECAD model for LT4310CRPA
Rohm Semiconductor
Need more? Email Us
ECAD model for LTC015EEB
Linear Technology
Need more? Email Us
ECAD model for LT4066EUF
Linear Technology
Need more? Email Us
ECAD model for LT1799IS5
Linear Technology
Need more? Email Us
ECAD model for LT6653AHS6-3#TRPBF
Linear Technology
Need more? Email Us
ECAD model for LT6081IMS8
Linear Technology
Very Low Noise, High Frequency Active RC, Filter Building Block
Lowest to $35.4664
ECAD model for LT1568CGN
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for LTA811FA

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2557 $57.0228
8+ $13.3534 $106.8272
12+ $12.9023 $154.8276
17+ $12.0000 $204.0000
22+ $11.5489 $254.0758
28+ $11.0978 $310.7384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention