EN
  • EN
  • DE

LTC4060EFE#PBF

Part No LTC4060EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description Battery Charger Nicd-Nimh 2000ma -0.3 Volt To 10.3 Volt 16-Pin TSSOP Ep
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Height 950 µm
Lead Free Yes
Length 5.1 mm
Max Charge Current 2 A
Max Input Voltage 10 V
Maximum Operating Temperature 85 °C
Max Output Current 2.1 A
Max Supply Voltage 10 V
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Nominal Input Voltage 10 V
Number of Cells 4
Number of Pins 16
Output Current 2 A
Output Voltage 10.3 V
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Width 4.5 mm
Win Source Part Number 1000397-LTC4060EFE#PBF
Categories PMIC - Battery Management
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4060EFE#PBF CAD Model

Description

The LTC4060EFE#PBF is a highly sophisticated and versatile battery charger integrated circuit (IC) designed by Linear Technology, which is now part of Analog Devices. This IC is engineered to provide efficient charging solutions for Nickel Metal Hydride (NiMH) or Nickel Cadmium (NiCd) batteries. It is a perfect choice for applications requiring a reliable and high-performance charging system, such as portable devices, power tools, and backup energy systems.

Key Features

  • Compatibility: Designed to charge NiMH or NiCd batteries, ranging from one to 16 cells in series.
  • Charging Current: Programmable charge current up to 4A, allowing for fast charging and flexibility depending on the battery's capacity.
  • Integrated Features: Includes an onboard charge termination timer, battery temperature monitoring via an NTC thermistor, and automatic recharge feature.
  • Protection Mechanisms: Offers protection against overcharging with its negative delta V (ΔV) charge termination and features bad battery detection.
  • Package: Housed in a thermally enhanced 20-lead TSSOP package, ensuring efficient heat dissipation during operation.

Technical Specifications

  • Voltage Range: Operates over a wide input voltage range suitable for various power sources.
  • Efficiency: High charging efficiency reduces heat generation and improves overall system reliability.
  • Standby Mode: Features a low current standby mode for power conservation when not actively charging.

Applications

The LTC4060EFE#PBF is an ideal charging solution for a wide range of applications, including:

  • Portable consumer electronics
  • Handheld medical devices
  • Industrial and power tools
  • Uninterruptible power supplies (UPS)
  • Emergency lighting systems

With its advanced features, the LTC4060EFE#PBF offers a reliable and efficient charging solution for designers and manufacturers looking to incorporate a high-quality battery charging system into their products.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess