EN
  • EN
  • DE

LTC4054ES5-4.2

Part No LTC4054ES5-4.2
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description Standalone Linear Li-Ion Battery Charger with Thermal Regulation in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Manufacturer Linear Technology
Win Source Part Number 088351-LTC4054ES5-4.2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4054ES5-4.2 CAD Model

Description

LTC4054ES5-4.2: Standalone Linear Li-Ion Battery Charger

The LTC4054ES5-4.2 is a compact, high-efficiency, single-cell lithium-ion battery charger manufactured by Linear Technology, now part of Analog Devices. This device is designed to simplify the charging process for portable electronic devices by integrating most of the charging functions within a tiny SOT-23 package. The LTC4054ES5-4.2 is specifically engineered to work with a 4.2V lithium-ion battery, the most common voltage for single-cell Li-Ion batteries.

Key Features

  • Adjustable Charge Current: The charger allows for programmable charging current up to 800mA through an external resistor, making it versatile for various battery capacities.
  • High Accuracy: It offers precise end-of-charge control with ±1% accuracy at the final float voltage, ensuring the battery is charged safely and efficiently.
  • Thermal Regulation: To protect against overheating, the LTC4054ES5-4.2 includes an internal thermal feedback loop that regulates the charge current to maintain a safe junction temperature.
  • No External MOSFET, Sense Resistor, or Blocking Diode Required: This feature simplifies the design and reduces the external component count, which is ideal for space-constrained applications.
  • Automatic Recharge: The device automatically initiates a new charging cycle if the battery voltage falls below an internal threshold, keeping the battery topped up.
  • Charge Status Output: An open-drain status output pin indicates the charging progress, which can be used to drive an LED or interface with a microcontroller.
  • Undervoltage Lockout: It automatically shuts down the charger if the input voltage falls too low, preventing the charger from draining the battery.

Applications

The LTC4054ES5-4.2 is ideal for a wide range of portable electronic applications, such as:

  • Cellular Telephones
  • Digital Cameras
  • MP3 Players
  • USB-Powered Devices
  • Handheld Instruments

Its small footprint, coupled with the ease of integration into existing designs, makes the LTC4054ES5-4.2 a preferred choice for designers looking to implement a reliable and efficient charging solution for Li-Ion batteries without the need for complex circuitry.

You May Also Be Interested in

Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,385 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess