EN
  • EN
  • DE
  • IT

LTC4053EDD-4.2#TRPBF

Part No LTC4053EDD-4.2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATTERY USB 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-DFN (3x3)
Win Source Part Number 115983-LTC4053EDD-4.2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4053EDD-4.2#TRPBF CAD Model

Description

The LTC4053EDD-4.2#TRPBF is a highly integrated battery charger IC designed by Linear Technology, now part of Analog Devices, for charging single-cell lithium-ion batteries. This compact and efficient power management solution is ideal for portable electronic devices where space and power conservation are critical.

Key Features

  • Charge Voltage: Specifically designed to charge batteries to a voltage of 4.2V, ensuring a full charge for a standard single-cell Li-Ion battery.
  • Charge Current: Programmable charge current up to 800mA, allowing for flexibility in battery charging times.
  • Package: Comes in a small, 10-lead (3mm x 3mm) DFN package, making it suitable for compact PCB layouts.
  • Thermal Regulation: Protects the IC during high power or high ambient conditions by automatically reducing charge current.
  • No External MOSFET: The internal PowerPak™ MOSFET eliminates the need for an external MOSFET, reducing the external component count and simplifying the design.
  • Presets for Preconditioning and Termination: Includes presets for preconditioning of deeply discharged cells and automatic charge termination, enhancing battery life and performance.
  • Charge Status Output: Provides a status output pin that can be used to indicate charge status via an LED or interface with a microcontroller.

Applications

The LTC4053EDD-4.2#TRPBF is suitable for a wide range of applications, including:

  • Portable medical devices
  • Handheld instruments
  • Smartphones and PDAs
  • Portable media players
  • Wearable technology
  • Bluetooth devices

Advantages

With its integrated features and compact design, the LTC4053EDD-4.2#TRPBF offers several advantages for designers:

  • Minimized component count and board space usage
  • Fast charge times with programmable current
  • Enhanced battery life and safety with integrated thermal regulation and charge termination
  • Easy-to-monitor charge status, simplifying user interface design

This product from Linear Technology provides a comprehensive charging solution that is both reliable and easy to integrate into various portable applications, ensuring that devices remain powered efficiently and safely.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6743 $58.6972
9+ $12.0405 $108.3645
13+ $11.6642 $151.6346
18+ $11.2879 $203.1822
23+ $10.9117 $250.9691
31+ $9.7829 $303.2699
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess