EN
  • EN
  • DE
  • IT

LTC4012CUF-3#TRPBF

Part No LTC4012CUF-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR MC HI-EFF 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage, Reverse Current
Maximum Supply Voltage 28V
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 20-QFN (4x4)
Win Source Part Number 116566-LTC4012CUF-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4012CUF-3#TRPBF CAD Model

Description

LTC4012CUF-3#TRPBF - High Efficiency, Multi-Chemistry Battery Charger

The LTC4012CUF-3#TRPBF from Linear Technology is a versatile and efficient battery charger integrated circuit that is designed to cater to a wide range of battery chemistries. This advanced charging solution is suitable for applications where precision and adaptability are crucial, such as portable devices, medical equipment, and energy storage systems.

Key Features:

  • Multi-Chemistry Support: The LTC4012CUF-3#TRPBF is capable of charging a variety of battery chemistries including Li-Ion, Li-Polymer, LiFePO4, lead-acid, and NiMH batteries, making it an incredibly flexible component for diverse applications.
  • High Efficiency: With its high-efficiency design, this battery charger ensures minimal power loss during the charging process, which is essential for battery-operated devices and helps in prolonging battery life.
  • Programmable Charge Rate: The charge current is programmable via an external resistor, allowing designers to tailor the charging profile to the specific needs of their application and battery specifications.
  • Charge Termination: The device includes programmable charge termination by C/10 or an onboard timer, ensuring the battery is not overcharged, which can extend the life of the battery.
  • Low Profile: Housed in a 24-lead QFN package, the LTC4012CUF-3#TRPBF has a low profile that makes it suitable for space-constrained applications.
  • Temperature Qualified Charging: It supports temperature qualified charging, which adjusts the charge parameters based on the temperature, thus providing additional safety and optimizing battery performance and longevity.

Additional Benefits:

The LTC4012CUF-3#TRPBF also features an array of protection and safety features, including overvoltage protection, undervoltage lockout, and thermal shutdown. This ensures reliable operation under various conditions and protects both the charger and the battery from potential damage. Its integrated PowerPath™ control provides additional functionality, allowing the device to power the system load while simultaneously charging the battery.

Overall, the LTC4012CUF-3#TRPBF is a sophisticated and highly adaptable charging solution that can meet the needs of a wide range of battery-powered applications. Its combination of efficiency, flexibility, and safety features make it a top choice for designers looking for a reliable battery charging component.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3204 $58.5632
20+ $6.0072 $120.1440
30+ $5.8189 $174.5670
42+ $5.6318 $236.5356
54+ $5.4435 $293.9490
71+ $4.8810 $346.5510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess