Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828659-LTC3879EGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3879EGN#PBF CAD Model

Description

LTC3879EGN#PBF - High Performance Step-Down Switching Regulator Controller

The LTC3879EGN#PBF is a high-performance, synchronous step-down switching regulator controller from Linear Technology. This advanced power management integrated circuit (IC) is designed to efficiently convert a higher input voltage into a lower output voltage with a high degree of accuracy and reliability.

Key Features:

  • Wide Input Voltage Range: The device is capable of handling a wide input voltage range from 4.5V to 38V, making it versatile for a variety of applications.
  • Output Voltage: It can produce an output voltage range from 0.8V up to 24V, which is suitable for powering a diverse array of low-voltage electronics.
  • High Efficiency: The LTC3879EGN#PBF employs a synchronous rectification architecture, which enhances efficiency, especially in low output voltage applications.
  • Powerful Drive Capability: It features a robust gate driver capable of driving N-channel MOSFETs, which allows for the use of high-power external switches to handle substantial current loads.
  • Adjustable Switching Frequency: The switching frequency is programmable from 300kHz to 750kHz, or it can be synchronized to an external clock for noise-sensitive applications.
  • Current Mode Operation: Current mode control provides fast transient response and excellent loop stability.
  • Protection Features: The LTC3879EGN#PBF includes features such as overvoltage protection, undervoltage lockout, and thermal shutdown to ensure the safety and longevity of the system.

Applications:

The LTC3879EGN#PBF is ideal for use in high-density power regulation scenarios where efficiency and thermal performance are critical. Typical applications include:

  • Telecommunications and Networking Equipment
  • Industrial and Automotive Electronics
  • Datacom and Storage Systems
  • Point-of-Load Power Supplies

Package Information:

The LTC3879EGN#PBF is available in a 28-lead SSOP package, providing a compact solution for space-constrained applications.

With its robust feature set and flexible design options, the LTC3879EGN#PBF from Linear Technology stands out as a reliable choice for engineers looking to optimize their power supply designs for performance and efficiency.

You May Also Be Interested in

B&K Precision
FUNCTION GENERATOR 2MHZ
Lowest to $1.2095
ECAD model for 4010A
Excelitas Technologies
LASER HEAD (39582), 594NM, 2.0MW
Lowest to $17.1364
ECAD model for 30639
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ECAD model for J401
Excelitas Technologies
LASER HEAD (39635), 633NM, 17.0M
Lowest to $271.6832
ECAD model for 30635
Weidmuller
MULTIMETER 1037 / Average Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Frequency Function Features
Need more? Email Us
ECAD model for 9423580000
Littelfuse Inc.
SWITCH MOM PULL NO
Need more? Email Us
ECAD model for 40100
Triplett Test Equipment and Tools
600A AC/DC TRUE RMS CLAMP METER / Current Meter, Clamp/Probe CAT III 600V DMM Functions Include Voltage, Resistance, Capacitance, Temperature, Frequency and Current to 600A
Lowest to $5.6478
ECAD model for CM650
Pomona Electronics
MAXIGRABBER BLK/RED BANANA JACK
Need more? Email Us
ECAD model for 5910A
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention