EN
  • EN
  • DE

LTC3860EUHETRPBF

Part No LTC3860EUHETRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072435-LTC3860EUHETRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3860EUHETRPBF CAD Model

Description

Linear Technology's LTC3860EUHETRPBF Dual Output Step-Down DC/DC Controller

The LTC3860EUHETRPBF is a high-performance, dual output step-down DC/DC controller designed by Linear Technology, a leader in the field of analog integrated circuits. This robust component is engineered to manage power distribution systems that require precise voltage regulation and high efficiency. The LTC3860EUHETRPBF is particularly well-suited for applications within the telecommunications, industrial, and computing sectors where reliable and stable power delivery is critical.

This advanced controller operates over a wide input voltage range from 4.5V to 38V, making it versatile for a diverse set of power sources and systems. It can produce two independent output voltages ranging from 0.6V to 14V, which can be set with a high level of accuracy through its precision reference voltage. The LTC3860EUHETRPBF is capable of delivering output currents in excess of 25 amps per channel when used with appropriate external power stage components, addressing the needs of high-power applications.

The LTC3860EUHETRPBF stands out with its phase-lockable fixed frequency, ranging from 50kHz to 900kHz, which can be synchronized to an external clock, thus reducing noise and interference in noise-sensitive applications. Additionally, it features a selectable continuous, pulse-skipping, or burst mode operation which contributes to optimal efficiency across varying load conditions.

Another significant feature of this controller is its current mode operation which provides excellent line and load transient response. This is complemented by its differential output voltage sensing, which ensures precise load regulation. The LTC3860EUHETRPBF also includes a range of protective features such as overvoltage protection, overcurrent protection, and thermal shutdown to safeguard the system under abnormal conditions.

The LTC3860EUHETRPBF is available in a compact 5mm x 5mm QFN-38 package, which is ideal for space-constrained applications. Its thermally enhanced package design ensures efficient heat dissipation, contributing to the reliability and longevity of the system.

In summary, the LTC3860EUHETRPBF from Linear Technology is a powerful and reliable solution for sophisticated power management requirements, offering flexibility, precision, and protection for a wide array of high-performance applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess