EN
  • EN
  • DE

LTC3842EMSE#2CRPBF

Part No LTC3842EMSE#2CRPBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 97422-LTC3842EMSE#2CRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3842EMSE#2CRPBF CAD Model

Description

LTC3842EMSE#2CRPBF - High Performance Synchronous Step-Down Switching Regulator Controller

The LTC3842EMSE#2CRPBF is a high-performance synchronous step-down switching regulator controller from Linear Technology, designed to drive all N-channel power MOSFET stages in a phase-lockable fixed frequency architecture. This advanced controller is suitable for a variety of applications, including computing power systems, telecommunications, and industrial power supplies.

Featuring a wide input voltage range from 4V to 36V, the LTC3842EMSE#2CRPBF is versatile and can manage a broad array of power sources. Its robust design enables it to withstand input voltage transients up to 60V, making it ideal for use in environments subject to high levels of electrical noise or unstable power conditions.

The LTC3842EMSE#2CRPBF utilizes a constant frequency, current mode architecture, providing excellent line and load regulation, as well as a fast transient response. It has a selectable fixed operating frequency from 250kHz to 750kHz and can be synchronized to an external clock within the same range, ensuring noise-sensitive applications can avoid critical frequency bands.

This controller supports optimal efficiency with its ability to drive high-power applications with minimal power loss. The integrated 1.1Ω on-chip gate drivers ensure powerful gate drive capability, reducing the need for external driver components. Additionally, it includes a precise 0.8V reference with an accuracy of ±1% over a wide temperature range from -40°C to 85°C.

The LTC3842EMSE#2CRPBF offers a host of protective features to ensure the longevity and reliability of the end application. These include overvoltage protection, undervoltage lockout, foldback current limiting, and soft-start capability. The device is offered in a thermally enhanced MSOP-16 package, which contributes to its performance by helping to manage heat dissipation effectively.

Overall, the LTC3842EMSE#2CRPBF is a sophisticated solution for designers looking for a high-efficiency, reliable, and flexible synchronous step-down regulator controller that can cater to a wide range of power management needs.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.0093
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Texas Instruments
Lowest to $3.5981
NXP / Nexperia
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0275 $60.4125
35+ $3.3045 $115.6575
55+ $3.2017 $176.0935
75+ $3.0977 $232.3275
97+ $2.9949 $290.5053
130+ $2.6854 $349.1020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess