EN
  • EN
  • DE

LTC3824ESPBF

Part No LTC3824ESPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072417-LTC3824ESPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3824ESPBF CAD Model

Description

Linear Technology LTC3824ESPBF High Voltage Step-Down Controller

The LTC3824ESPBF is a high-performance step-down switching regulator controller from Linear Technology, designed to manage power supplies in a wide range of electronic devices. This compact and efficient controller is capable of converting input voltages ranging from 4V to 60V down to a lower output voltage, which is adjustable by the user. The high input voltage capability makes it ideal for automotive, industrial, and telecommunication systems that require stable and reliable power management solutions.

Key Features:

  • Wide Input Voltage Range: Capable of handling input voltages from 4V to 60V, making it suitable for applications with high voltage requirements.
  • Adjustable Output Voltage: The output voltage can be set to the desired level using external resistors, providing flexibility in design.
  • Constant Frequency Current Mode Operation: Ensures stable operation over a wide range of supply and output voltages.
  • Low Operating Current: With a quiescent current of only 100μA, it contributes to the energy efficiency of the overall system.
  • Powerful 1.5A On-Chip MOSFET Gate Driver: Provides the ability to drive a high power external MOSFET for large load applications.
  • No-Load Operation: Maintains high efficiency even with light or no load, which is crucial for battery-powered devices.
  • Adjustable Switching Frequency: The switching frequency can be set from 100kHz to 500kHz with an external resistor or synchronized to an external clock.
  • Thermal Protection: Features thermal shutdown to protect the device under extreme heating conditions.

Applications:

The LTC3824ESPBF is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Industrial power systems
  • Telecommunications equipment
  • Portable battery-powered devices
  • Distributed power systems

The LTC3824ESPBF is available in a 16-lead narrow SSOP package, providing a compact solution for space-constrained applications. Its robust design and comprehensive feature set make it a go-to choice for designers looking for a reliable and efficient power management controller.

You May Also Be Interested in

Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess