EN
  • EN
  • DE

LTC3783EFE#PBF

Part No LTC3783EFE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 16TSSOP / LED Driver 1500uA Supply Current Automotive 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 3V
Voltage Supply MAX 36V
Frequency 20kHz ~ 1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 783620-LTC3783EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3783
Introduction Date November 14, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3783EFE#PBF CAD Model

Description

The LTC3783EFE#PBF is a versatile and powerful synchronous step-up DC/DC controller designed by Linear Technology, a brand known for its high-performance analog integrated circuits. This controller is specifically engineered to drive power MOSFETs and can be used in applications requiring a high voltage output from a low voltage input. It is ideal for use in telecommunications, industrial, automotive, and portable electronics where efficient power conversion is crucial.

Key Features

  • Wide Input Voltage Range: The controller operates from an input voltage range of 4V to 60V, making it suitable for a variety of power sources including single or multiple battery configurations, automotive inputs, and industrial power rails.
  • Constant-Frequency Current Mode Operation: The LTC3783EFE#PBF employs a constant-frequency, current-mode architecture, ensuring stable operation over a wide range of supply and output voltages.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere between 100kHz to 600kHz or can synchronize it to an external clock through the SYNC pin for noise-sensitive applications.
  • Powerful 1.2Ω On-Board Gate Drivers: The device features robust on-board gate drivers capable of driving large MOSFETs, which enables the handling of high power applications with ease.
  • Programmable Soft-Start: To prevent inrush current at startup, the LTC3783EFE#PBF includes a programmable soft-start feature.
  • Thermally Enhanced TSSOP-20 Package: The controller is housed in a thermally enhanced TSSOP-20 package, which aids in heat dissipation and ensures reliable performance even in thermally challenging environments.

Applications

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • High-Power Battery-Operated Devices
  • LED Lighting

In summary, the LTC3783EFE#PBF by Linear Technology is a sophisticated, high-efficiency DC/DC controller that is suitable for a wide range of high-power applications. Its robust design and comprehensive feature set ensure that it can meet the needs of the most demanding power conversion tasks.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6524 $54.6096
9+ $11.2020 $100.8180
14+ $10.8519 $151.9266
20+ $10.5018 $210.0360
25+ $10.1518 $253.7950
33+ $9.1016 $300.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess