EN
  • EN
  • DE

LTC3766EGN#PBF

Part No LTC3766EGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CONTROLLER SYNCH 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Synchronous Forward Controller
Voltage - Input 5 V to 32 V
Supply Voltage - Operating 5 V to 10 V
Operating Supply Current 5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 144277-LTC3766EGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3766EGN#PBF CAD Model

Description

The LTC3766EGN#PBF is a cutting-edge controller IC designed by Linear Technology, now part of Analog Devices, tailored for use in high-performance power conversion applications. This robust component is a primary-side synchronous forward controller that provides precise control and regulation for switch mode power supplies. Its advanced design and integrated features make it suitable for a wide range of applications, including telecommunications, data processing systems, and industrial equipment.

Key Features

  • Wide Input Voltage Range: The LTC3766EGN#PBF is capable of handling a broad range of input voltages, making it versatile for various power systems.
  • Advanced Control: With its sophisticated control algorithms, the LTC3766EGN#PBF ensures efficient power conversion, resulting in higher power density and reduced heat dissipation.
  • Integrated MOSFET Drivers: The device includes powerful on-chip MOSFET drivers, which provide strong gate drive capability for external N-channel MOSFETs.
  • Adjustable Operating Frequency: Users can set the operating frequency of the LTC3766EGN#PBF to match specific application requirements, optimizing performance and minimizing external component sizes.
  • Protection Features: It comes with a comprehensive suite of protection features, including overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring the safety and reliability of the power system.

Package and Mounting

The LTC3766EGN#PBF is offered in a compact 24-lead SSOP (Shrink Small Outline Package) that is designed for space-constrained applications. Its lead-free composition aligns with modern environmental standards and regulations. The package is optimized for efficient thermal performance and is suitable for surface-mount technology (SMT), which allows for streamlined assembly processes and high-density PCB layouts.

Applications

  • Telecommunications Power Supplies
  • Server and Data Center Power Systems
  • Industrial Power Supplies
  • DC-DC Converters
  • High-Density Power Modules

Overall, the LTC3766EGN#PBF from Linear Technology is a highly integrated and efficient solution for advanced power management challenges. Its robust design and comprehensive feature set make it an excellent choice for engineers looking to develop reliable and high-performance power systems.

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6648 $60.6536
17+ $7.1090 $120.8530
26+ $6.8873 $179.0698
35+ $6.6644 $233.2540
45+ $6.4426 $289.9170
60+ $5.7762 $346.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess