EN
  • EN
  • DE

LTC3706IGN#PBF

Part No LTC3706IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Secondary-Side Controller
Voltage - Input 5 V to 30 V
Supply Voltage - Operating 5 V to 10 V
Operating Supply Current 4.2mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 020598-LTC3706IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3706IGN#PBF CAD Model

Description

Product Overview: LTC3706IGN#PBF

The LTC3706IGN#PBF is a high-performance, step-down switching regulator controller from Linear Technology, designed to drive all N-channel synchronous power MOSFET stages. This advanced controller is optimized for converting power from a high voltage input to a lower voltage output with exceptional efficiency and precision. It is housed in a compact 16-lead SSOP package, making it suitable for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The LTC3706IGN#PBF operates over a broad input voltage range, accommodating various power supply requirements and ensuring compatibility with a wide range of input sources.
  • Powerful Output: It can deliver substantial output current, depending on the external MOSFETs and other external components used, making it suitable for high-power applications.
  • Phase-Lockable Fixed Frequency: The switching frequency is selectable from 50kHz to 900kHz and can also be synchronized to an external clock, allowing for flexible design options and noise reduction in sensitive applications.
  • No RSENSE™ Operation: This feature eliminates the need for a current sense resistor, simplifying the design and reducing power loss.
  • OPTI-LOOP® Compensation: The LTC3706IGN#PBF includes OPTI-LOOP compensation, which allows the transient response to be optimized over a wide range of output capacitance and ESR values.

Applications

The versatility of the LTC3706IGN#PBF makes it an ideal choice for a variety of applications, including:

  • Telecommunications infrastructure
  • Networking equipment
  • Servers and computer systems
  • Industrial systems
  • High-density power systems

Technical Specifications

With its integrated features such as programmable soft-start, overvoltage protection, and under-voltage lockout, the LTC3706IGN#PBF ensures reliable and secure operation in demanding environments. The device is designed to meet the stringent requirements of complex power supply designs while minimizing external component count and board space.

In conclusion, the LTC3706IGN#PBF by Linear Technology is a sophisticated and versatile switching regulator controller, well-suited for engineers looking to implement a high-efficiency power conversion solution in their next project.

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8545 $59.1270
15+ $8.0862 $121.2930
23+ $7.8332 $180.1636
31+ $7.5803 $234.9893
40+ $7.3273 $293.0920
53+ $6.5696 $348.1888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess