EN
  • EN
  • DE

LTC3705EGN#TRPBF

Part No LTC3705EGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR OCP 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Forward, Secondary Side SR
Supply Voltage 18 V ~ 80 V
Fault Protection Current Limiting
Control Features Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Mounting SMD
Manufacturer Homepage www.linear.com
Win Source Part Number 739536-LTC3705EGN#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3705
Introduction Date December 07, 2005
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC3705EGN#TRPBF CAD Model

Description

The LTC3705EGN#TRPBF is a versatile and efficient switching regulator controller designed by Linear Technology, now part of Analog Devices, to facilitate the creation of high-performance power management solutions. This product is specifically engineered to manage step-down (buck) DC-DC converter applications, making it an ideal choice for a wide range of electronic devices that require stable and efficient voltage regulation.

Key Features:

  • Wide Input Voltage Range: The LTC3705EGN#TRPBF operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with a diverse set of applications.
  • High Efficiency: This controller is designed to achieve high conversion efficiency, which is critical for minimizing power loss and heat generation in electronic systems.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their specific requirements, allowing for flexibility in balancing efficiency and component size.
  • No RSENSE™ Operation: The unique No RSENSE feature eliminates the need for a sense resistor, reducing system complexity and cost while improving efficiency.
  • Robust Protection Features: It includes overcurrent protection, overvoltage protection, and thermal shutdown to safeguard the system against various fault conditions.

Applications:

  • Portable Electronics
  • Automotive Systems
  • Industrial Power Supplies
  • Telecommunications Infrastructure

Package and Quality:

The LTC3705EGN#TRPBF is offered in a compact SSOP-16 package, which is suitable for space-constrained applications. It is also available in a tape and reel package, denoted by the 'TRPBF' suffix, which facilitates automated manufacturing processes. The product adheres to Linear Technology's stringent quality standards, ensuring reliability and performance consistency.

Conclusion:

Overall, the LTC3705EGN#TRPBF from Linear Technology is a highly capable and flexible solution for power regulation needs. Its comprehensive feature set, coupled with the adaptability to various input voltages and application requirements, makes it an excellent choice for designers seeking to enhance the efficiency and robustness of their power supply designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,089 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess