Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 45V
Output Voltage 0.8V
Output Voltage MAX 45V
Output Current 50mA
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 783546-LTC3642EMS8E#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3642
Introduction Date November 03, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3642EMS8E#PBF CAD Model

Description

LTC3642EMS8E#PBF: High Efficiency, Low Noise, 15V Micropower Synchronous Step-Down Regulator

The LTC3642EMS8E#PBF is a high-performance, micropower step-down regulator from Linear Technology, designed to deliver quiet and efficient power supply solutions for a variety of applications. Operating over an input voltage range of 4V to 15V, this regulator is capable of providing an adjustable output voltage as low as 0.8V, which makes it suitable for powering the latest generation of microcontrollers and low-voltage digital circuits.

With its synchronous rectification topology, the LTC3642EMS8E#PBF achieves high efficiency over a wide range of load currents, which is essential for battery-powered and energy-sensitive applications. The regulator features a low quiescent current of only 12μA, further enhancing its performance in applications where conserving battery life is critical.

The LTC3642EMS8E#PBF comes in a compact MSOP-8 package, which is ideal for space-constrained environments. It includes integrated power switches, which minimizes the number of external components required and simplifies the design process. The regulator's switching frequency is programmable up to 2MHz, allowing the use of small, low-cost capacitors and inductors, thus reducing the overall solution footprint and cost.

Protection features of the LTC3642EMS8E#PBF include overvoltage lockout, current limiting, and thermal shutdown, which safeguard the device and the load under abnormal operating conditions. The regulator also supports a selectable Burst Mode operation, which provides high efficiency at low output currents and reduces the ripple voltage, making it an excellent choice for noise-sensitive applications.

Whether you're designing portable medical devices, handheld instruments, or any other application that demands a compact, efficient, and low-noise power solution, the LTC3642EMS8E#PBF from Linear Technology is a reliable choice that meets a wide range of power management needs.

Key features of the LTC3642EMS8E#PBF include:

  • Wide Input Voltage Range: 4V to 15V
  • Adjustable Output Voltage Down to 0.8V
  • Low Quiescent Current: 12μA
  • High Efficiency Synchronous Operation
  • Programmable Switching Frequency up to 2MHz
  • Compact MSOP-8 Package
  • Integrated Overvoltage Lockout, Current Limit, and Thermal Shutdown
  • Selectable Burst Mode Operation for Low Output Ripple

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A/3A DL 16QFN
Need more? Email Us
ECAD model for TPS542951RSAT
Texas Instruments
IC REG BUCK ADJ 600MA 5DSBGA
Lowest to $1.1409
ECAD model for LM3677TL-ADJ/NOPB
Microchip Technology
IC REG BUCK 1.8V 500MA 8DFN
Need more? Email Us
ECAD model for MCP1602-180I/MF
Texas Instruments
IC REG BUCK 1.8V 350MA 5DSBGA
Need more? Email Us
ECAD model for LM3679UR-1.8/NOPB
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TSSOP
Need more? Email Us
ECAD model for MAX16907SAUE+
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2424 $51.2120
12+ $8.4040 $100.8480
19+ $8.1414 $154.6866
26+ $7.8788 $204.8488
33+ $7.6162 $251.3346
44+ $6.8283 $300.4452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 230 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention