Product Overview: LTC3620EDC#PBF
The LTC3620EDC#PBF is a high-performance, synchronous step-down DC/DC converter designed and manufactured by Linear Technology, a leader in analog integrated circuits. This compact and efficient power management solution is ideal for portable devices, where space is at a premium and power efficiency is crucial.
Key Features
- High Efficiency: The LTC3620EDC#PBF offers up to 95% efficiency, which is critical for extending battery life in portable applications.
- Wide Input Voltage Range: It operates from an input voltage range of 2.5V to 5.5V, making it versatile for various power sources.
- Adjustable Output Voltage: The output voltage is adjustable from 0.6V to the input voltage, providing flexibility for different voltage requirements.
- High Output Current: It can deliver up to 600mA of continuous output current, suitable for a wide range of applications.
- Low Dropout Operation: The low dropout capability ensures efficient operation even when the input voltage is close to the output voltage.
- Compact Package: The LTC3620EDC#PBF comes in a tiny 6-lead DFN package with dimensions of just 2mm x 2mm, saving board space.
- Thermal Protection: Integrated thermal shutdown and current limit protection safeguard the device and the application from overheating and overcurrent conditions.
Applications
The LTC3620EDC#PBF is suitable for a variety of applications, including but not limited to:
- Handheld Instruments
- Portable Media Players
- Medical Devices
- Wireless Modems
- GPS Devices
Quality and Reliability
Linear Technology's LTC3620EDC#PBF is built with the highest standards of quality and reliability, ensuring performance in demanding environments. The device is RoHS compliant and is designed to meet the stringent requirements of industrial and commercial applications.
With its combination of high efficiency, flexible power management, and compact form factor, the LTC3620EDC#PBF is an excellent choice for designers looking to optimize power consumption and space in their next-generation portable devices.