EN
  • EN
  • DE

LTC3546EUFD#TRPBF

Part No LTC3546EUFD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A/2A DL 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.25V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5V
Output Current 1A, 2A
Frequency - Switching 2.25MHz, 750kHz ~ 4MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Manufacturer Homepage www.linear.com
Win Source Part Number 754448-LTC3546EUFD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3546
Introduction Date January 21, 2009
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC3546EUFD#TRPBF CAD Model

Description

Linear Technology LTC3546EUFD#TRPBF Triple Output Synchronous Step-Down DC/DC Converter

The LTC3546EUFD#TRPBF is a high-performance, triple-output synchronous buck converter from Linear Technology, designed to deliver efficient power management for a variety of applications. This compact and robust integrated circuit (IC) provides three independent output voltages from a single input, making it an excellent choice for space-constrained applications that require multiple regulated voltages.

The device operates from an input voltage range of 2.25V to 5.5V, making it suitable for single lithium-ion/polymer, multicell alkaline/NiMH, or other standard power sources. Its outputs are capable of delivering up to 800mA, 800mA, and 400mA respectively, which can be set from 0.6V to the input voltage, ensuring versatility across different load requirements.

One of the key features of the LTC3546EUFD#TRPBF is its high efficiency, which is achieved through its current mode operation and internal synchronous rectification. The high switching frequency of up to 2.25MHz allows for the use of small surface-mount inductors and capacitors, reducing the overall footprint of the power supply design.

The device includes internal soft-start to limit inrush current during startup, and a Power Good (PG) output to provide system feedback on the status of the voltage rails. Additionally, it offers selectable Burst Mode operation, which enhances efficiency at light loads by reducing quiescent current.

Thermal protection is also integrated into the LTC3546EUFD#TRPBF, safeguarding the device under high-temperature conditions. Overcurrent protection and short-circuit protection are built-in to ensure the longevity and reliability of the converter and the system it powers.

Manufactured in a compact 24-lead QFN package, the LTC3546EUFD#TRPBF is designed for automated assembly processes and is available in tape and reel packaging, denoted by the #TRPBF suffix, for high-volume production environments.

With its combination of efficiency, compact size, and comprehensive protection features, the LTC3546EUFD#TRPBF is an ideal power management solution for portable devices, medical equipment, and industrial systems that demand reliable and efficient multi-output voltage regulation.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5701 $52.8505
12+ $8.6730 $104.0760
18+ $8.4019 $151.2342
25+ $8.1309 $203.2725
32+ $7.8599 $251.5168
43+ $7.0468 $303.0124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,238 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess