EN
  • EN
  • DE

LTC3539EDCB#TRPBF

Part No LTC3539EDCB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJUSTABLE 2A 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Step-Up
Topology Boost
Output Type Adjustable
Voltage - Input (Minimum) 0.5V
Voltage - Input (Maximum) 5V
Min/Fixed Output Voltage 1.5V
Maximum Output Voltage 5.25V
Output Current 2A (Switch)
Switching Frequency 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Family Part Number LTC3539
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 754447-LTC3539EDCB#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3539EDCB#TRPBF CAD Model

Description

Product Overview: LTC3539EDCB#TRPBF

The LTC3539EDCB#TRPBF is a high-efficiency synchronous boost converter from Linear Technology, a leader in analog integrated circuits and power management solutions. This component is designed to provide a compact and efficient power management solution for portable electronic devices that require a higher voltage from a lower voltage source.

Key Features

  • Adjustable Output Voltage: The device is capable of delivering an adjustable output voltage that can be set by external resistors, providing design flexibility for various applications.
  • Wide Input Voltage Range: It operates from an input voltage range of 0.5V to 5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications.
  • High Efficiency: The LTC3539EDCB#TRPBF utilizes a synchronous rectification design, offering efficiencies of up to 96%. This helps to extend battery life and reduce thermal issues.
  • Low Quiescent Current: Its low quiescent current of only 25μA (when not switching) minimizes the drain on the battery when the device is in standby mode.
  • High Switching Frequency: The device features a 2MHz fixed switching frequency, which allows for the use of small, low-cost capacitors and inductors, reducing the overall solution footprint.
  • Integrated Soft-Start: The soft-start feature limits inrush current during startup, providing a controlled voltage ramp-up and preventing system overload.

Applications

The LTC3539EDCB#TRPBF is ideal for a variety of portable applications where space is at a premium and efficient power conversion is essential. Typical applications include:

  • Handheld Instruments
  • Medical Devices
  • Wireless Transmitters
  • GPS Devices
  • Portable Media Players

Package and Reliability

The device is offered in a low-profile (0.75mm) 6-lead DFN package with a 2mm x 2mm footprint. The LTC3539EDCB#TRPBF is also characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environments.

With its robust feature set and compact size, the LTC3539EDCB#TRPBF from Linear Technology is an excellent choice for designers looking to maximize power efficiency in their next portable device project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4285 $53.1420
25+ $4.1428 $103.5700
38+ $4.0000 $152.0000
54+ $3.7143 $200.5722
71+ $3.5714 $253.5694
88+ $3.4286 $301.7168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess