EN
  • EN
  • DE

LTC3459IDCB1PBF

Part No LTC3459IDCB1PBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072328-LTC3459IDCB1PBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3459IDCB1PBF CAD Model

Description

The LTC3459IDCB1PBF is a high-efficiency, fixed-frequency, synchronous step-up DC/DC converter from Linear Technology, designed to meet the needs of modern portable electronic devices. This power management integrated circuit (PMIC) is ideal for applications that require a compact, high-performance solution to increase the voltage from a single-cell lithium-ion battery or other low voltage sources to a stable, higher output voltage.

Key Features

  • High Efficiency: The LTC3459IDCB1PBF boasts an efficiency of up to 96%, minimizing power loss and maximizing battery life in portable devices.
  • Adjustable Output Voltage: It provides an adjustable output voltage range, making it versatile for different applications that require different voltage levels.
  • No External Schottky Diode Required: The internal synchronous rectifier eliminates the need for an external Schottky diode, which simplifies design and reduces external component count.
  • Low Quiescent Current: Its low quiescent current extends battery life, especially important in battery-powered applications.
  • Fixed Frequency Operation: The converter operates at a fixed frequency, reducing RF interference and allowing for predictable noise performance.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating.

Applications

The LTC3459IDCB1PBF is suitable for a wide range of applications, including but not limited to:

  • Portable Medical Instruments
  • Handheld Devices
  • GPS Receivers
  • Digital Cameras
  • MP3 Players
  • Wireless Mice and Keyboards

Product Specifications

With its compact DFN package, the LTC3459IDCB1PBF offers a space-saving solution without compromising on performance. It operates over a wide input voltage range and provides a stable and reliable power supply, ensuring optimal operation of the end application.

For engineers and designers looking for a robust power solution, the LTC3459IDCB1PBF from Linear Technology is an excellent choice, combining efficiency, versatility, and reliability in a small form factor.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess