EN
  • EN
  • DE

LTC3453EUF#PBF

Part No LTC3453EUF#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 125MA 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Voltage - Output 4.5V
Output Current per Channel 125mA
Frequency 1MHz
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Manufacturer Homepage www.linear.com
Win Source Part Number 739527-LTC3453EUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3453
Introduction Date October 04, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC3453EUF#PBF CAD Model

Description

The LTC3453EUF#PBF is a versatile, high-efficiency, fixed-frequency, synchronous buck-boost DC/DC converter from Linear Technology, which is now part of Analog Devices. This advanced power management integrated circuit (PMIC) is designed to manage power requirements for dual-cell lithium-ion/polymer applications or single-cell alkaline/NiMH applications.

Key Features:

  • Wide Input Voltage Range: The LTC3453EUF#PBF operates with an input voltage range of 1.5V to 5.5V, making it suitable for various battery chemistries and configurations.
  • Adjustable Output Voltage: Users can set the output voltage from 2.4V to 5.5V via an external resistor divider, allowing for a broad range of power supply needs.
  • High Efficiency: The device utilizes low resistance internal switches which ensure high efficiency operation. This results in extended battery life and reduced heat generation.
  • Programmable Soft-Start: To minimize inrush current during startup, the LTC3453EUF#PBF includes a programmable soft-start feature.
  • Low Quiescent Current: It offers a low quiescent current, which is ideal for battery-powered applications where power conservation is paramount.
  • Thermal Protection: The LTC3453EUF#PBF is equipped with thermal protection to safeguard the device under high temperature operating conditions.
  • Compact Package: The device comes in a 24-lead QFN package (4mm × 5mm) that is suitable for space-constrained applications.

Applications:

The LTC3453EUF#PBF is a versatile power solution that finds applications in a variety of fields. It is particularly well-suited for portable devices due to its compact size and efficient power management. Typical applications include:

  • Handheld Instruments
  • Medical Devices
  • Portable Media Players
  • GPS Devices
  • Wireless Transmitters/Receivers

In summary, the LTC3453EUF#PBF by Linear Technology is a high-performance, flexible DC/DC converter designed to meet the stringent power requirements of modern portable electronics. Its ability to provide a stable power supply in a variety of conditions makes it an essential component for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 366 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess