EN
  • EN
  • DE

LTC3451EUF

Part No LTC3451EUF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072327-LTC3451EUF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3451EUF CAD Model

Description

Linear Technology LTC3451EUF Overview

The LTC3451EUF is a versatile and efficient DC/DC converter from Linear Technology, designed for applications requiring dual power outputs from a single lithium-ion/polymer battery or other power sources. This high-performance, adjustable power converter stands out for its small footprint and robust capability to provide a regulated output voltage that is both selectable and fixed, catering to a wide range of portable electronics and industrial devices.

Key Features

  • Wide Input Voltage Range: The LTC3451EUF operates with an input voltage range of 2.7V to 5.5V, making it suitable for single-cell lithium-ion/polymer battery-powered applications, as well as other low voltage sources.
  • Dual Output Channels: It features two output channels with independent control. The main channel delivers a fixed 5V output, while the auxiliary channel offers an adjustable output voltage from 2.5V to 4.5V, providing flexibility for powering multiple devices.
  • High Efficiency: The converter achieves high efficiency, up to 94%, which is critical for battery-operated devices where power conservation is paramount.
  • Compact Package: Housed in a 16-lead QFN (4mm x 4mm) package, the LTC3451EUF is designed for space-constrained applications.
  • Integrated Soft-Start: To minimize inrush current and output voltage overshoot, the device features an integrated soft-start function.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device against overheating, ensuring reliable operation under various conditions.

Applications

The LTC3451EUF is ideal for a range of applications, including but not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • GPS Devices
  • Wireless Transmitters and Networking Devices
  • USB On-The-Go (OTG) Power Supplies

With its combination of dual outputs, high efficiency, and a compact form factor, the LTC3451EUF from Linear Technology is an excellent choice for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
IXYS
Lowest to $3.7430
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess