EN
  • EN
  • DE

LTC3300HLXE-2#PBF

Part No LTC3300HLXE-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC BATTERY BALANCER 48LQFP / Battery Balancer Li-Ion/Li-FePO4 10000mA Automotive 48-Pin LQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tray
Function Battery Balancer
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Interface Serial
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 48-LQFP Exposed Pad
Manufacturer Package 48-eLQFP (7x7)
Win Source Part Number 783293-LTC3300HLXE-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3300-2
Introduction Date August 06, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3300HLXE-2#PBF CAD Model

Description

LTC3300HLXE-2#PBF - High Efficiency Bidirectional Multicell Battery Balancer

The LTC3300HLXE-2#PBF, designed by Linear Technology, is a sophisticated integrated circuit dedicated to the precise balancing of multicell battery stacks. This high-performance device is engineered to address the needs of series-connected battery cells, ensuring that each cell's charge is maintained at an optimal level to promote longevity and reliability of the battery system.

Featuring a high-efficiency, bidirectional active balancing approach, the LTC3300HLXE-2#PBF allows for energy transfer from higher energy cells to lower energy cells. This process is achieved through a proprietary capacitor-based topology, which facilitates the redistribution of energy across the battery stack with minimal loss. As a result, the overall system efficiency is significantly enhanced, making it an ideal solution for electric vehicles, energy storage systems, and backup power applications that require large battery arrays.

One of the standout features of the LTC3300HLXE-2#PBF is its ability to balance up to 6 series-connected battery cells with a single IC. For larger battery stacks, multiple LTC3300HLXE-2#PBF devices can be interconnected, allowing for scalable solutions that can manage an extensive number of cells. This flexibility ensures that the device can be tailored to a wide range of applications and battery configurations.

The device operates across a wide range of battery chemistries, including Lithium-Ion, Lithium Polymer, and Lithium Iron Phosphate, among others. It is equipped with robust fault protection features, including overvoltage, undervoltage, and overtemperature protection, to safeguard the battery stack and the balancer itself from adverse conditions.

Housed in a compact 38-lead QFN package, the LTC3300HLXE-2#PBF is designed to withstand harsh environments, with an operational temperature range of -40°C to 125°C. Its compact form factor and robust design make it an excellent choice for space-constrained applications that demand high reliability and performance.

In summary, the LTC3300HLXE-2#PBF by Linear Technology is a versatile and efficient solution for maintaining the balance and extending the life of multicell battery packs, making it a vital component in the realm of advanced energy systems.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5186 $52.1488
19+ $5.3486 $101.6234
29+ $5.1815 $150.2635
40+ $5.0143 $200.5720
52+ $4.8472 $252.0544
70+ $4.3458 $304.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess