EN
  • EN
  • DE

LTC3220EPF-1#PBF

Part No LTC3220EPF-1#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR 20MA 28UTQFN / LED Driver 18 Segment 3200uA Supply Current 28-Pin UTQFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Number of Outputs 18
Voltage Supply MIN 2.9V
Voltage Supply MAX 5.5V
Output Current per Channel 20mA
Frequency 850kMz
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-UFQFN Exposed Pad
Manufacturer Package 28-UTQFN (4x4) Exposed Pad
Win Source Part Number 783272-LTC3220EPF-1#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3220-1
Introduction Date December 21, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3220EPF-1#PBF CAD Model

Description

Linear Technology LTC3220EPF-1#PBF Overview

The LTC3220EPF-1#PBF is a feature-rich, highly efficient, charge pump-based LED driver from Linear Technology, designed to provide a versatile solution for driving multiple LEDs with constant current. This product is particularly suitable for portable devices such as mobile phones, PDAs, and digital cameras where power efficiency and compact size are critical considerations.

Key Features

  • Adjustable LED Current: The device allows for precise control of the LED current up to 25mA per channel, which ensures consistent brightness and improves the overall user experience.
  • High Efficiency: With a 1x/1.5x/2x fractional charge pump, the LTC3220EPF-1#PBF maintains a high efficiency over a wide range of input voltages, thereby conserving battery life in portable applications.
  • Flexible LED Configuration: The driver can support up to 18 LEDs in a serial/parallel configuration, providing design flexibility for various lighting requirements.
  • Low Noise Operation: It operates at 1MHz fixed-frequency, reducing noise and potential interference with other circuits in the device.
  • Thermal Protection: The built-in thermal shutdown feature ensures that the device operates within safe temperature limits, protecting both the driver and the LEDs.

Applications

The LTC3220EPF-1#PBF is ideal for a wide range of applications where efficient LED driving is required. Its ability to provide a constant current across a range of voltages makes it suitable for:

  • Backlighting for LCD displays
  • Keypad illumination for portable devices
  • LED-based decorative and ambient lighting
  • General-purpose LED illumination applications

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC3220EPF-1#PBF is no exception. It is packaged in a compact 4mm x 4mm QFN package and specified over the -40°C to +85°C temperature range. The robust design and rigorous testing ensure that this LED driver will perform reliably in a variety of conditions.

Overall, the LTC3220EPF-1#PBF from Linear Technology is a versatile and reliable choice for designers looking to optimize their LED driving solutions with a high-performance, energy-efficient, and space-saving product.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8972 $59.4860
11+ $9.7618 $107.3798
16+ $9.4568 $151.3088
22+ $9.1517 $201.3374
29+ $8.8467 $256.5543
38+ $7.9315 $301.3970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess