EN
  • EN
  • DE

LTC3207EUF#PBF

Part No LTC3207EUF#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 50MA 24QFN / LED Driver 4100uA Supply Current 24-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 13
Voltage Supply MIN 2.9V
Voltage Supply MAX 5.5V
Output Current per Channel 50mA, 425mA
Frequency 850kHz
Dimming Analog
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 783266-LTC3207EUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3207
Introduction Date April 27, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3207EUF#PBF CAD Model

Description

LTC3207EUF#PBF - LED Driver from Linear Technology

The LTC3207EUF#PBF is a highly efficient, multi-display LED driver integrated circuit (IC) designed by Linear Technology, which is now part of Analog Devices. This advanced driver IC is tailored for driving LEDs in a compact, serialized configuration, making it an ideal solution for portable devices where space is at a premium and efficient power use is a must.

Key Features:

  • Multiple LED Support: The LTC3207EUF#PBF can drive up to 8 LEDs in series, which allows for uniform brightness across displays and backlights in handheld devices.
  • High Efficiency: With an efficiency rate that can go up to 90%, this driver ensures minimal power loss and extended battery life for portable applications.
  • Adjustable Brightness: The IC includes a precision dimming control that allows for brightness adjustment, providing flexibility for various lighting conditions.
  • Charge Pump Technology: The integrated 1x/1.5x/2x fractional charge pump manages power effectively, adapting to the voltage requirements of the LED load.
  • Low Noise Operation: The device operates with a fixed-frequency, regulated charge pump, minimizing noise and potential interference with other circuitry.

Applications:

The LTC3207EUF#PBF is particularly well-suited for small, battery-powered devices that require consistent and efficient backlighting. Typical applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • GPS Devices
  • Digital Cameras
  • Other Handheld Devices

Technical Specifications:

  • Input Voltage Range: 2.9V to 4.5V
  • Output Voltage: Up to 30V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 24-lead QFN (4mm × 4mm)

In conclusion, the LTC3207EUF#PBF from Linear Technology is a versatile, high-efficiency LED driver that offers a compact solution for portable device manufacturers seeking to enhance their product's display and battery performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LM3463 / LM3463 6, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Lowest to $257.5374
Maxim Integrated
EVALUATION KIT FOR MAX1698 / MAX1698 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / TPS54200 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
EVAL BOARD 120V CCR LED DRIVER / NSIC2030B, NSIC2050B 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
NXP / Nexperia
PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2223 $60.6669
7+ $16.5926 $116.1482
10+ $16.0741 $160.7410
13+ $15.5556 $202.2228
17+ $15.0371 $255.6307
23+ $13.4815 $310.0745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess