EN
  • EN
  • DE

LTC3115IDHD-1

Part No LTC3115IDHD-1
Manufacturer Linear Technology
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1208+
Reference case DFN16
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 754437-LTC3115IDHD-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3115IDHD-1 CAD Model

Description

Product Overview: LTC3115IDHD-1

The LTC3115IDHD-1 is a high-performance, versatile monolithic synchronous buck-boost converter from Linear Technology, now part of Analog Devices. This integrated circuit is designed to provide a stable output voltage from a wide range of input voltages, which is a critical feature for applications that experience varying power supply conditions. The LTC3115IDHD-1 is capable of delivering up to 2A of continuous output current, making it suitable for portable devices, battery-powered equipment, and industrial applications where power efficiency and reliability are paramount.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.7V to 15V, accommodating a variety of power sources, including single-cell Li-Ion batteries, multi-cell battery stacks, and regulated 5V and 12V power rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5V, which allows flexibility in powering different loads requiring various voltage levels.
  • High Efficiency: With its synchronous rectification and low quiescent current, the LTC3115IDHD-1 offers up to 95% conversion efficiency, which is beneficial for extending battery life in portable applications.
  • Selectable Switching Frequency: The switching frequency can be set between 100kHz and 2MHz or synchronized to an external clock, enabling designers to optimize the balance between efficiency, external component size, and system noise constraints.
  • Robust Protection Features: The device includes over-temperature protection, short-circuit protection, and overvoltage protection, enhancing system safety and longevity.
  • Compact Package: The LTC3115IDHD-1 is offered in a 16-lead DFN package (4mm x 3mm), which is ideal for space-constrained applications.

Applications

The LTC3115IDHD-1's robust feature set makes it an excellent choice for a wide range of applications, including:

  • Portable and handheld devices
  • Automotive and industrial power systems
  • Point-of-load power supplies
  • Energy harvesting and solar-powered devices
  • Uninterruptible power supplies (UPS)

With its ability to automatically transition between buck and boost modes, the LTC3115IDHD-1 ensures a consistent power supply to the load even when the input voltage varies above or below the output voltage. This feature, combined with its high efficiency and compact form factor, makes the LTC3115IDHD-1 an ideal solution for designers looking to create a reliable and efficient power management system.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9428 $56.8284
7+ $15.5429 $108.8003
10+ $15.0571 $150.5710
14+ $14.5714 $203.9996
18+ $14.0857 $253.5426
24+ $12.6286 $303.0864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess