EN
  • EN
  • DE

LTC2965CDD#PBF

Part No LTC2965CDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT MONITOR 100V 8DFN / Processor Supervisor 1 Automotive 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Monitor
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 783194-LTC2965CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2965
Introduction Date March 10, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2965CDD#PBF CAD Model

Description

Linear Technology LTC2965CDD#PBF Voltage Monitor

The LTC2965CDD#PBF is a versatile and robust voltage monitor designed by Linear Technology, now part of Analog Devices. This precision device is engineered to monitor under-voltage and over-voltage conditions, ensuring the reliable operation of electronic systems by providing essential protection against voltage anomalies. The LTC2965CDD#PBF is an ideal solution for applications requiring strict voltage supervision, such as automotive systems, power supplies, and data communication devices.

Encased in a compact 10-lead DFN package, the LTC2965CDD#PBF features a wide voltage monitoring range from 2.5V to 100V, making it highly adaptable to various supply voltages. This range is particularly beneficial for systems that operate at both standard and non-standard voltages. The device's programmable under-voltage and over-voltage threshold levels allow for precise customization to meet the specific requirements of the application it is being used in.

The LTC2965CDD#PBF boasts a low quiescent current, which is critical for power-sensitive applications. The quiescent current is typically only 30µA, making the device an energy-efficient choice for battery-powered systems where power conservation is paramount. Additionally, the LTC2965CDD#PBF includes an adjustable hysteresis feature, which helps to prevent false triggering due to transient voltage fluctuations, ensuring stable and reliable voltage monitoring.

For enhanced flexibility, the LTC2965CDD#PBF offers an adjustable time delay function. This feature allows designers to set a delay before a fault condition is reported, providing additional protection against short-term voltage dips or spikes that do not necessarily indicate a sustained problem.

With its integrated test input, the LTC2965CDD#PBF allows for system testing and validation without the need for external circuitry. This built-in functionality simplifies the design process and reduces overall system complexity. Furthermore, the device is characterized for operation over the automotive temperature range of -40°C to 125°C, ensuring reliable performance in harsh environments.

In summary, the LTC2965CDD#PBF from Linear Technology is a high-performance voltage monitor that offers precision, flexibility, and reliability for a wide range of applications. Its low power consumption, programmable thresholds, and integrated features make it a valuable component for any system requiring dependable voltage supervision.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9854 $51.6204
62+ $1.6291 $101.0042
96+ $1.5782 $151.5072
131+ $1.5273 $200.0763
170+ $1.4764 $250.9880
227+ $1.3236 $300.4572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess