Product Overview: LTC2960ITS8-4#TRPBF
The LTC2960ITS8-4#TRPBF is a high-quality voltage monitor from Linear Technology, designed to provide precision monitoring of supply voltages. This compact and reliable component is an essential part of power management systems, particularly in applications where accurate voltage monitoring is critical for the performance and safety of electronic devices.
Key Features
- Voltage Monitoring Range: The LTC2960ITS8-4#TRPBF is capable of monitoring a wide range of voltages, which makes it versatile for various applications.
- Low Current Consumption: With its ultra-low quiescent current, this voltage monitor is an excellent choice for battery-powered and portable applications, as it helps to conserve power and extend battery life.
- Adjustable Reset Threshold: The device allows users to set the under-voltage reset threshold according to their specific requirements, ensuring flexibility and precision in different use cases.
- Guaranteed Reset Output: It provides a guaranteed reset output down to low voltages, which ensures reliable operation even in conditions where power supply levels are not stable.
Applications
The LTC2960ITS8-4#TRPBF is ideal for a wide array of applications, including but not limited to:
- Portable and battery-powered equipment
- Automotive and industrial systems
- Data storage and telecommunications
- Microprocessor and microcontroller systems
Product Specifications
Linear Technology's LTC2960ITS8-4#TRPBF is designed with high standards to meet the demands of various industries. Its specifications include:
- Package: TSOT-23
- Number of Voltages Monitored: Single
- Supply Voltage - Min: 1.6V
- Supply Voltage - Max: 5.5V
- Operating Temperature Range: -40°C to 125°C
Quality and Reliability
Linear Technology ensures that its products, including the LTC2960ITS8-4#TRPBF, are manufactured with high-quality materials and rigorous testing procedures. This voltage monitor is no exception, offering exceptional reliability and performance for critical applications where voltage monitoring is a must.
Whether you are designing a new system or upgrading an existing one, the LTC2960ITS8-4#TRPBF from Linear Technology provides the accuracy, reliability, and flexibility needed to maintain optimal power management.