EN
  • EN
  • DE

LTC2960CTS8-3#TRPBF

Part No LTC2960CTS8-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLTAGE MONITOR TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 1062331-LTC2960CTS8-3#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2960CTS8-3#TRPBF CAD Model

Description

LTC2960CTS8-3#TRPBF - Voltage Monitoring IC from Linear Technology

The LTC2960CTS8-3#TRPBF is a high-quality voltage monitoring integrated circuit (IC) designed and manufactured by Linear Technology, a company known for its robust and reliable power management solutions. This IC is specifically engineered to provide precision monitoring of supply voltages, ensuring that electronic devices operate within their specified voltage ranges for optimal performance and reliability.

This voltage monitor comes in a compact TSOT-23 package, making it suitable for space-constrained applications. It is characterized by a fixed threshold voltage of 3V, which is ideal for monitoring 3V power supply rails. The LTC2960CTS8-3#TRPBF offers a low current draw, typically 1.5µA, making it an excellent choice for battery-powered and portable applications where power efficiency is crucial.

One of the key features of this product is its wide operating temperature range, from -40°C to 125°C, which allows it to perform reliably in extreme environments. This makes the LTC2960CTS8-3#TRPBF suitable for use in industrial, automotive, and outdoor applications where temperature variations are common.

The device provides a reset output which remains asserted for a minimum of 200ms after the monitored voltage rises above the reset threshold. This ensures a proper system reset and allows enough time for the power supply and processor to stabilize before normal operation resumes. Additionally, the LTC2960CTS8-3#TRPBF includes a manual reset input, which provides an external override capability, offering designers flexibility in system reset strategies.

For ease of integration, the LTC2960CTS8-3#TRPBF is designed to interface seamlessly with microcontrollers and other digital systems. Its high accuracy and low power consumption, coupled with Linear Technology's reputation for high-quality components, make it an excellent choice for designers looking to incorporate reliable voltage monitoring into their systems.

In summary, the LTC2960CTS8-3#TRPBF from Linear Technology is a versatile, low-power voltage monitoring IC that offers accurate supply voltage supervision with minimal power consumption, making it an ideal solution for a wide range of applications.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess