EN
  • EN
  • DE

LTC2950ITS8-1#TRMPBF

Part No LTC2950ITS8-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER TSOT23-8 / Controller 2.7V to 26.4V 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Push Button, On/Off Controller
Operating Supply Voltage 2.7 V ~ 26.4 V
Operating Supply Current 6μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783173-LTC2950ITS8-1#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2950-1
Introduction Date July 18, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2950ITS8-1#TRMPBF CAD Model

Description

LTC2950ITS8-1#TRMPBF Push Button On/Off Controller

The LTC2950ITS8-1#TRMPBF is a sophisticated push button on/off controller designed by Linear Technology, now part of Analog Devices, to provide advanced power management to electronic systems. This compact and efficient device is engineered to handle the power sequencing requirements of modern electronics, enabling and enhancing the user interface through a simple push button operation.

This particular component comes in a TSOT-23 package, known for its small footprint, making it ideal for space-constrained applications. The LTC2950ITS8-1#TRMPBF is specifically designed to work with a wide input voltage range from 2.7V to 26.4V, which allows it to be used in a variety of applications, from portable devices to automotive and industrial systems.

One of the key features of this product is its ability to manage system power via an intuitive push button interface. The controller enables a graceful system power-up and power-down sequence, which can help extend the lifetime of the electronic components by avoiding the stress caused by abrupt power changes. Additionally, the LTC2950ITS8-1#TRMPBF includes an adjustable power-on timer and power-down timer, which provides designers with flexibility to set the timing sequences according to their specific requirements.

The device also includes an under-voltage lockout feature that prevents the system from operating under inadequate power conditions, which could otherwise lead to system instability or damage. Furthermore, an optional 'kill' feature allows the system to be immediately turned off in emergency situations, ensuring additional safety and power conservation.

For ease of integration, the LTC2950ITS8-1#TRMPBF includes an open-drain output to control the external P-channel MOSFET for main power switching, and an input for connection to an external momentary push button. The device's quiescent current is extremely low, contributing to the overall power efficiency of the system.

In conclusion, the LTC2950ITS8-1#TRMPBF is an excellent choice for designers looking to implement a reliable and user-friendly power management solution in their electronic products. Its advanced features and compact size make it a versatile component suitable for a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4063 $54.0630
23+ $4.4359 $102.0257
35+ $4.2973 $150.4055
49+ $4.1587 $203.7763
63+ $4.0201 $253.2663
84+ $3.6042 $302.7528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess