EN
  • EN
  • DE

LTC2938IDE#PBF

Part No LTC2938IDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC FOUR PWR SUPPLY MONITOR 12DFN / Processor Supervisor 4 Automotive 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Four Power Supply Monitor
Operating Supply Voltage 1 V ~ 5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Win Source Part Number 783164-LTC2938IDE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2938
Introduction Date July 24, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2938IDE#PBF CAD Model

Description

Product Overview: LTC2938IDE#PBF

The LTC2938IDE#PBF is a high-performance, hex voltage supervisor designed by Linear Technology, a brand known for its expertise in analog integrated circuits and power management solutions. This device is engineered to monitor up to six supply voltages in a system, ensuring that each remains within its specified range, which is crucial for the reliable operation of complex electronic systems.

Key Features

  • Multiple Voltage Monitoring: The LTC2938IDE#PBF can supervise six voltages simultaneously, which is particularly useful in systems with multiple supply rails that require close monitoring.
  • Adjustable Thresholds: Users can set precise voltage thresholds for each channel, providing flexibility and customization to match specific system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, this device has a low quiescent current, making it suitable for battery-powered and energy-sensitive applications.
  • High Accuracy: With its high accuracy voltage monitoring, the LTC2938IDE#PBF ensures system stability and performance by providing precise and reliable voltage supervision.
  • Compact Package: The device comes in a compact 12-lead DFN package, which saves valuable board space in densely packed electronic assemblies.
  • Wide Operating Temperature Range: It operates over a temperature range of -40°C to 85°C, allowing for deployment in a variety of environments.

Applications

The LTC2938IDE#PBF is ideal for a wide range of applications that require multiple supply voltage monitoring, including:

  • Servers and data storage systems
  • Telecommunication and networking equipment
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Quality and Reliability

Linear Technology's LTC2938IDE#PBF is built with the quality and reliability that the brand is known for. It is designed to meet stringent industry standards, ensuring long-term performance and stability in critical applications. Whether used in commercial, industrial, or automotive environments, this voltage supervisor provides the necessary protection and monitoring to maintain system integrity.

Overall, the LTC2938IDE#PBF is a robust solution for designers looking to enhance system reliability through precise voltage supervision across multiple rails.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess