EN
  • EN
  • DE

LTC2934ITS8-1#PBF

Part No LTC2934ITS8-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Linear Technology
Win Source Part Number 303255-LTC2934ITS8-1#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2934ITS8-1#PBF CAD Model

Description

The LTC2934ITS8-1#PBF is a compact, highly precise low power voltage monitor designed by Linear Technology, a leader in analog integrated circuits. This small and efficient device is an ideal solution for portable and battery-powered applications where power conservation is critical. It is housed in a TSOT-23 package, ensuring minimal footprint on the circuit board.

Key Features:

  • Adjustable Reset Threshold: The voltage monitor comes with an adjustable threshold feature, which allows users to set the reset voltage according to the specific requirements of their application, ensuring flexibility and precision.
  • Low Quiescent Current: With an ultra-low quiescent current of only 1.5µA, the LTC2934ITS8-1#PBF is designed to conserve power, making it ideal for battery-operated devices.
  • Guaranteed Reset: It provides a guaranteed power-on reset with a 200ms reset timeout period, ensuring reliable operation of the connected system upon startup or during brownout conditions.
  • Wide Operating Temperature Range: The device is operational over a temperature range of -40°C to 85°C, making it suitable for a wide variety of environments and applications.
  • Low Supply Voltage: It operates with a supply voltage as low as 1.7V, further contributing to its suitability for low-voltage applications.

Applications:

The LTC2934ITS8-1#PBF is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Microprocessor/DSP reset systems
  • Power supply monitoring
  • Automotive systems
  • Industrial equipment

Product Summary:

The LTC2934ITS8-1#PBF from Linear Technology is a highly reliable and efficient solution for voltage monitoring requirements in systems where power consumption is a critical consideration. Its adjustable threshold, low quiescent current, and wide operating temperature range make it a versatile component for designers looking to enhance system stability and protection across a variety of applications.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC POWER
Lowest to $0.7015
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7821 $83.5642
4+ $34.2827 $137.1308
6+ $33.2109 $199.2654
8+ $32.1402 $257.1216
10+ $31.0683 $310.6830
13+ $27.8551 $362.1163
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess