EN
  • EN
  • DE

LTC2923IDE#PBF

Part No LTC2923IDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER SUPPLY CONTROLLER 12DFN / Processor Supervisor 3 Open Drain 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Power Supply Controller, Sequencer
Operating Supply Voltage 2.9 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Win Source Part Number 783136-LTC2923IDE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2923
Introduction Date September 11, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2923IDE#PBF CAD Model

Description

Product Overview: LTC2923IDE#PBF

The LTC2923IDE#PBF is a sophisticated power supply tracking controller from Linear Technology, designed to streamline the management of multiple power supplies in complex systems. This component ensures that various power supply voltages ramp up and down in a coordinated manner, which is crucial for systems where interdependent circuits require specific power sequencing to operate correctly and prevent damage.

Key Features

  • Versatile Power Supply Tracking: The LTC2923IDE#PBF can control the tracking of up to three power supplies with respect to a fourth, making it an ideal solution for systems with multiple supply voltages that need to be sequenced in a precise order.
  • Adjustable Tracking Rates: Users can set the tracking rates by selecting external resistors, which provides flexibility and precision in managing the power-up and power-down sequences of the supplies.
  • Wide Operating Range: This device supports a broad voltage range, accommodating supplies from 0.9V to 13.2V, thus ensuring compatibility with a wide array of power supply configurations.
  • Compact and Robust Design: Offered in a 12-lead DFN package, the LTC2923IDE#PBF is designed for space-constrained applications while providing robust performance in challenging environments.

Applications

Due to its ability to manage multiple power supplies with precision, the LTC2923IDE#PBF is well-suited for a variety of applications, including:

  • Complex digital systems such as servers and telecom equipment
  • Industrial control systems
  • Multi-rail power supplies
  • Systems with FPGAs or microprocessors that require sequenced power supplies

Quality and Reliability

Linear Technology ensures that the LTC2923IDE#PBF meets high standards of quality and reliability. It is designed to provide a reliable power management solution, which is crucial for maintaining the integrity and longevity of electronic systems. The device's robust design and manufacturing process make it suitable for use in industrial and commercial environments where consistent performance is essential.

In summary, the LTC2923IDE#PBF from Linear Technology is a versatile and reliable solution for managing the power supply sequencing needs of complex electronic systems, ensuring smooth operation and protecting against potential damage caused by improper power supply ramp-up or ramp-down.

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7849 $52.9886
33+ $3.1055 $102.4815
50+ $3.0085 $150.4250
69+ $2.9114 $200.8866
89+ $2.8144 $250.4816
119+ $2.5233 $300.2727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess