EN
  • EN
  • DE

LTC2917IMS-B1#TRPBF

Part No LTC2917IMS-B1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150ms Minimum
Voltage - Threshold 27 Selectable Threshold Combinations
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Part Number Series LTC2917
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806252-LTC2917IMS-B1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2917IMS-B1#TRPBF CAD Model

Description

Product Overview: LTC2917IMS-B1#TRPBF

The LTC2917IMS-B1#TRPBF is a high-quality precision voltage monitor from Linear Technology, designed to ensure the reliable operation of electronic systems by monitoring up to four supply voltages. This advanced component is particularly suitable for applications that require strict voltage supervision, such as servers, computers, and telecommunication systems.

Key Features

  • Multiple Voltage Monitoring: This device can monitor up to four supply voltages simultaneously, which is critical for systems that depend on various power rails for proper operation.
  • Wide Voltage Range: It supports a broad range of voltages, making it versatile for different applications and ensuring compatibility with various types of electronic equipment.
  • Adjustable Thresholds: The voltage thresholds are adjustable, providing flexibility and allowing the device to be tailored to specific system requirements.
  • High Accuracy: The LTC2917IMS-B1#TRPBF offers high accuracy in voltage monitoring, which is essential for sensitive electronics that operate within narrow voltage margins.

Product Specifications

  • Package: The device comes in an MSOP package, which is known for its small footprint and suitability for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability under various environmental conditions.
  • Power Supply: The LTC2917IMS-B1#TRPBF is designed to work with a low supply current, making it an energy-efficient choice for power-sensitive designs.

Applications

  • Server and Computer Systems
  • Networking and Telecommunication Equipment
  • Industrial Control Systems
  • Medical Devices

The LTC2917IMS-B1#TRPBF is a testament to Linear Technology's commitment to providing advanced monitoring solutions that enhance system stability and performance. Its precision and versatility make it an indispensable component for engineers looking to incorporate reliable voltage monitoring into their designs.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4249 $56.9960
90+ $1.1692 $105.2280
135+ $1.1326 $152.9010
185+ $1.0961 $202.7785
240+ $1.0596 $254.3040
320+ $0.9500 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess