EN
  • EN
  • DE

LTC2914IDHC-2#TRPBF

Part No LTC2914IDHC-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT MONITOR QUAD 16-DFN / Processor Supervisor 4 Open Drain Automotive 16-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Win Source Part Number 783106-LTC2914IDHC-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2914
Introduction Date June 29, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2914IDHC-2#TRPBF CAD Model

Description

Product Overview: LTC2914IDHC-2#TRPBF

The LTC2914IDHC-2#TRPBF is a highly versatile quad voltage monitor designed and manufactured by Linear Technology, now part of Analog Devices. This precision voltage monitor is engineered to ensure the reliability and proper functioning of systems by monitoring multiple supply voltages. It is an essential component for applications that require stringent voltage supervision, such as in computing systems, consumer electronics, automotive, and industrial equipment.

Key Features

  • Quad Voltage Monitoring: Capable of monitoring four voltage points, the LTC2914IDHC-2#TRPBF provides comprehensive coverage for systems with multiple power rails.
  • Adjustable Thresholds: The thresholds for voltage monitoring are adjustable, allowing for customized settings tailored to specific application requirements.
  • Wide Operating Voltage Range: This device supports a broad operating voltage range, accommodating various levels of power supplies.
  • Low Quiescent Current: The LTC2914IDHC-2#TRPBF is designed for power efficiency, consuming a low amount of quiescent current, which helps in reducing overall power consumption of the system.
  • Guaranteed Reset Output: The guaranteed reset output ensures reliable signaling to the system when a monitored voltage falls out of the predefined threshold, allowing for corrective actions to be taken.
  • Multiple Package Options: Available in different package options, this voltage monitor can fit various design constraints and preferences.

Applications

The LTC2914IDHC-2#TRPBF's functionality makes it an excellent choice for a wide array of applications, including but not limited to:

  • Server and Telecom Infrastructure
  • Networking Equipment
  • Automotive Electronics
  • Industrial Control Systems
  • Portable and Battery-Powered Devices

Reliability and Quality

Linear Technology's LTC2914IDHC-2#TRPBF is built with the highest standards of quality and reliability. It is designed to withstand harsh environments and maintain performance over a wide temperature range, making it a trustworthy solution for critical applications that cannot afford voltage-related failures.

With its combination of features, the LTC2914IDHC-2#TRPBF stands out as a robust solution for voltage monitoring and management, ensuring that your electronic systems operate within their safe voltage parameters, thereby enhancing system stability and longevity.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess