The LTC2914HGN-1#PBF is a highly versatile quad voltage monitor designed by Linear Technology to ensure the reliability and stability of electronic systems. This precision monitoring device is capable of supervising four voltage rails, making it an ideal solution for a wide range of applications, including computer systems, power supplies, and industrial equipment.
Key Features
- Multiple Voltage Thresholds: The LTC2914HGN-1#PBF can monitor four different voltage thresholds, ensuring comprehensive coverage of system voltages.
- Adjustable Reset Timeout: The device features an adjustable reset timeout period, allowing designers to tailor the monitoring to specific system requirements.
- Wide Operating Temperature Range: With an operating temperature range of -40°C to 125°C, this voltage monitor is suitable for use in harsh environments, ensuring reliability across various conditions.
- Low Supply Current: It offers a low supply current, which makes it energy-efficient and ideal for power-sensitive applications.
- Guaranteed Threshold Accuracy: The LTC2914HGN-1#PBF provides guaranteed threshold accuracy over the entire temperature range, ensuring precise monitoring and control.
Product Specifications
- Package: 16-lead narrow SSOP
- Input Voltage Range: Each of the four monitored voltages can range from 0.4V to 5.5V, making it highly adaptable to various power levels.
- Glitch Immunity: The device is designed to be immune to voltage glitches, preventing false triggering and ensuring stable operation.
The LTC2914HGN-1#PBF is a powerful tool for engineers looking to enhance the reliability of their systems through precise voltage monitoring. Its robust feature set, combined with Linear Technology's reputation for quality, makes it a top choice for critical applications where voltage levels must be accurately and reliably tracked.