EN
  • EN
  • DE

LTC2909CTS8-2.5#TRPBF

Part No LTC2909CTS8-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR PREC 2.5V TSOT23-8 / Processor Supervisor 0.5V 3 Active Low/Open Drain Automotive 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 2.213V, Adj, Adj
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783077-LTC2909CTS8-2.5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2909
Introduction Date October 04, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2909CTS8-2.5#TRPBF CAD Model

Description

Product Overview: LTC2909CTS8-2.5#TRPBF

The LTC2909CTS8-2.5#TRPBF is a precision hex supply monitor designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This device is engineered to monitor six supply voltages simultaneously, ensuring that complex systems with multiple supply rails operate within their specified voltage ranges.

Key Features

  • Voltage Monitoring: The LTC2909CTS8-2.5#TRPBF monitors six supply voltages, providing a robust solution for systems that require multiple power domains to be supervised. This feature is critical for preventing system malfunctions that could arise from voltage irregularities.
  • Precision Threshold: With a precise threshold voltage of 2.5V, this device ensures accurate monitoring, which is vital for the reliable operation of sensitive electronic components and systems.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC2909CTS8-2.5#TRPBF consumes minimal power, making it an ideal choice for portable and battery-operated devices.
  • Compact Package: The device comes in a space-saving TSOT-23 package, which is beneficial for designs with limited PCB space.
  • Adjustable Reset Timeout: The product features an adjustable reset timeout period, allowing designers to tailor the monitoring system to the specific needs of their application.

Applications

The LTC2909CTS8-2.5#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Computer Systems
  • Network Servers
  • Telecommunications Equipment
  • Industrial Systems
  • Medical Devices

Quality and Reliability

Linear Technology's commitment to quality and reliability is reflected in the LTC2909CTS8-2.5#TRPBF. This product is manufactured to the highest standards and is designed to meet the stringent requirements of industrial and commercial applications.

Ordering Information

The LTC2909CTS8-2.5#TRPBF is available in tape and reel packaging, denoted by the suffix 'TRPBF,' which facilitates automated assembly processes for high-volume production environments.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4861 $56.9166
13+ $7.7835 $101.1855
20+ $7.5403 $150.8060
28+ $7.2970 $204.3160
36+ $7.0538 $253.9368
48+ $6.3241 $303.5568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 869 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess