EN
  • EN
  • DE

LTC2905CDDB#TR

Part No LTC2905CDDB#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828634-LTC2905CDDB#TR
Ultra Librarian 3D Model Ultra Librarian LTC2905CDDB#TR CAD Model

Description

LTC2905CDDB#TR - Precision Dual Supply Monitor

The LTC2905CDDB#TR from Linear Technology is a high-quality precision dual supply monitor designed to ensure the reliability and stability of system voltages. This compact component comes in a 10-lead DFN package, offering robust monitoring capabilities in a space-saving design that is ideal for dense circuit boards where space is at a premium.

With its ability to monitor two supply voltages simultaneously, the LTC2905CDDB#TR is perfect for systems that rely on multiple power sources and require constant supervision to prevent damage from voltage fluctuations. It can monitor a positive supply voltage as well as its own supply voltage, making it versatile for a range of applications, including portable devices, microprocessor systems, and industrial controls.

One of the key features of the LTC2905CDDB#TR is its precision threshold accuracy of ±1.5% over the entire temperature range, ensuring reliable operation even under varying environmental conditions. This tight accuracy is crucial for sensitive electronics that can be damaged by even small deviations from their specified voltage levels.

The device also includes an adjustable reset timeout period, which can be set using an external capacitor. This allows designers to customize the delay to match specific system requirements, providing additional flexibility. Additionally, the LTC2905CDDB#TR offers a manual reset input, allowing for a system reset to be triggered as needed.

With its low supply current of only 30µA, the LTC2905CDDB#TR is energy-efficient, contributing to the overall power management strategy of battery-powered devices. Its wide operating temperature range from -40°C to 125°C makes it suitable for use in harsh environments.

For ease of integration, the LTC2905CDDB#TR features a guaranteed reset output down to 1V, which is compatible with low voltage logic. The reset output is available in both push-pull and open-drain configurations, providing design flexibility to match the needs of different circuit topologies.

Overall, the LTC2905CDDB#TR is a reliable and versatile solution for voltage monitoring, offering precision, low power consumption, and a compact form factor, making it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8940 $65.3640
13+ $8.9397 $116.2161
21+ $8.6602 $181.8642
28+ $8.3807 $234.6596
36+ $8.1012 $291.6432
48+ $7.2626 $348.6048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess