EN
  • EN
  • DE

LTC2903CS6-B1#TRMPBF

Part No LTC2903CS6-B1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC QUAD SPLY MONITOR POS SOT23-6 / Processor Supervisor 4.425V/2.921V/2.213V/1.593V 4 Active Low/Open Drain 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.593V, 2.213V, 2.921V, 4.425V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 783052-LTC2903CS6-B1#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2903
Introduction Date November 03, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2903CS6-B1#TRMPBF CAD Model

Description

LTC2903CS6-B1#TRMPBF - Precision Quad Supply Monitor

The LTC2903CS6-B1#TRMPBF is a highly integrated solution from Linear Technology, designed to monitor up to four supply voltages in a wide range of electronic systems. This precision quad supply monitor is a crucial component for ensuring the reliability and stability of sophisticated electronic equipment, by providing real-time monitoring and protective measures against power supply faults.

Key Features

  • Multiple Voltage Monitoring: The device can monitor four different voltage thresholds, making it versatile for systems with multiple supply voltages.
  • Adjustable Reset Timeout: It offers an adjustable reset timeout, allowing designers to set the desired delay for the reset signal.
  • Low Power Consumption: The LTC2903CS6-B1#TRMPBF is designed for low power operation, which is critical for battery-powered and energy-efficient applications.
  • High Accuracy: It provides high accuracy in voltage threshold detection, ensuring reliable operation of the system it monitors.
  • Compact Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The LTC2903CS6-B1#TRMPBF is suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Computers and servers
  • Industrial and automotive systems
  • Networking and telecom equipment
  • Medical devices

Technical Specifications

  • Supply Voltage Range: 2.7V to 26.4V
  • Temperature Range: -40°C to 85°C (industrial grade)
  • Packaging: SOT-23
  • RoHS Compliant

The LTC2903CS6-B1#TRMPBF is a testament to Linear Technology's commitment to providing advanced monitoring solutions that enhance the safety and performance of electronic systems. With its precision voltage monitoring capabilities and compact form factor, this device is an excellent choice for engineers looking to safeguard their power supply configurations against unforeseen voltage fluctuations and outages.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess