EN
  • EN
  • DE

LTC2901-2CGN#PBF

Part No LTC2901-2CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR SUPPLY QUAD 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 5 ms Minimum
Voltage - Threshold 16 Selectable Threshold Combinations
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 137051-LTC2901-2CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2901-2CGN#PBF CAD Model

Description

LTC2901-2CGN#PBF - Voltage Monitor and Supervisor IC

The LTC2901-2CGN#PBF is a sophisticated voltage monitor and supervisor integrated circuit (IC) developed by Linear Technology, designed to ensure the reliability and stability of electronic systems. This precision monitoring IC is capable of tracking multiple supply voltages, making it an essential component in complex systems where multiple power rails need to be supervised concurrently.

This IC is particularly well-suited for applications that require a high level of precision and reliability, such as in telecommunications, industrial control systems, and server environments. With its ability to monitor up to four voltage rails, the LTC2901-2CGN#PBF can detect under-voltage, over-voltage, and out-of-window conditions, providing system protection by triggering a reset or shutdown sequence when necessary.

Key features of the LTC2901-2CGN#PBF include:

  • Quad voltage monitoring capability for positive and negative voltages
  • Adjustable reset and watchdog timeout periods
  • Wide operating voltage range, accommodating systems with various power requirements
  • Low quiescent current, enhancing the overall energy efficiency of the system
  • Guaranteed threshold accuracy over temperature, ensuring reliable operation under varying conditions
  • Integrated glitch filter to prevent false triggering from transient voltages

The LTC2901-2CGN#PBF comes in a compact, 16-lead narrow SSOP package, which allows for efficient use of board space. The package is also RoHS compliant, adhering to environmental standards and regulations.

With its robust feature set and ability to provide critical system protection, the LTC2901-2CGN#PBF is an excellent choice for engineers looking to enhance the safety and robustness of their power management systems. Its precision monitoring capabilities ensure that systems operate within their specified voltage ranges, thus preserving the integrity and longevity of electronic components.

You May Also Be Interested in

Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4052 $61.6728
32+ $3.6152 $115.6864
50+ $3.5020 $175.1000
69+ $3.3888 $233.8272
89+ $3.2767 $291.6263
118+ $2.9372 $346.5896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess