EN
  • EN
  • DE

LTC29001MSTRPBF

Part No LTC29001MSTRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072223-LTC29001MSTRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC29001MSTRPBF CAD Model

Description

The LTC2900-1MSTRPBF is a versatile quad supply monitor designed to ensure the reliability and stability of system voltages. Manufactured by Linear Technology, this precision monitoring device is an essential component for a wide range of applications including computing systems, consumer electronics, and industrial equipment.

Key Features

  • Quad Voltage Monitoring: The device can monitor up to four supply voltages, which is critical for systems that rely on multiple power rails.
  • Adjustable Thresholds: Users can set precise voltage thresholds for monitoring via external resistors, allowing for custom configurations tailored to specific needs.
  • Low Power Consumption: The LTC2900-1MSTRPBF is designed for efficiency, with a low quiescent current that helps to minimize power usage in sensitive applications.
  • Reset Timeout: It features an adjustable reset timeout period, providing designers with flexibility in managing system responses to voltage faults.
  • Wide Operating Temperature Range: The monitor operates across a broad temperature range, ensuring reliable performance in diverse environments.
  • Multiple Package Options: Available in a compact MSOP-10 package, it is suitable for space-constrained applications.

Applications

The LTC2900-1MSTRPBF is ideal for a variety of applications where accurate voltage monitoring is essential. It can be used in:

  • Server and Telecom Power Supplies
  • Networking Equipment
  • Industrial Systems
  • Medical Devices
  • Portable and Battery-Powered Devices

Technical Specifications

The device boasts a range of technical specifications that make it a robust solution for monitoring supply voltages:

  • Voltage Monitoring Range: 0.4V to 5.5V
  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Precision Voltage Threshold Accuracy: ±1.5%

In summary, the LTC2900-1MSTRPBF from Linear Technology is a highly reliable, efficient, and flexible solution for monitoring multiple supply voltages in a wide array of electronic systems. Its adjustable thresholds and low power consumption make it an excellent choice for ensuring system stability and performance.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess