EN
  • EN
  • DE

LTC2757ACLX

Part No LTC2757ACLX
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 18BIT PAR 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tray
Status Active
Number of Bits 18
Number of D/A Converters 1
Settling Time 2.1μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.4, ±0.4
Temperature Range - Operating 0°C to 70°C
Case / Package 48-LQFP (7x7)
Win Source Part Number 206746-LTC2757ACLX
Ultra Librarian 3D Model Ultra Librarian LTC2757ACLX CAD Model

Description

Linear Technology LTC2757ACLX Product Overview

The LTC2757ACLX is a high-performance, 18-bit digital-to-analog converter (DAC) from Linear Technology, designed to meet the demanding requirements of precision industrial applications. This product is well-suited for high-resolution applications where accuracy and stability are paramount, such as automated test equipment, data acquisition systems, and medical instrumentation.

Key Features

  • High Resolution: The LTC2757ACLX boasts an impressive 18-bit resolution, providing fine granularity and precise control over analog output signals.
  • SoftSpan™ Technology: With Linear Technology's proprietary SoftSpan technology, the LTC2757ACLX offers five selectable unipolar and bipolar output ranges, enhancing its versatility without the need for external components.
  • Integrated Precision: The device features an onboard precision reference and buffer, which ensures a stable and accurate voltage reference for the DAC.
  • Low Glitch Impulse: The LTC2757ACLX exhibits a low glitch impulse, minimizing the transient effects when switching between output codes and thus reducing noise in the resulting analog signal.
  • Serial Interface: The product includes a 3-wire SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.

Performance Specifications

  • Linearity: The device features excellent integral nonlinearity (INL) and differential nonlinearity (DNL), ensuring accurate and consistent performance over its full operating range.
  • Output Drive Capability: The LTC2757ACLX can drive ±10V into a 5kΩ load, demonstrating its robust output capabilities.
  • Power Efficiency: With a typical power consumption of only 35mW, the DAC is designed for power-sensitive applications.

Package and Reliability

The LTC2757ACLX comes in a compact 40-lead QFN package, which is ideal for space-constrained applications. The product is specified over the industrial temperature range of -40°C to +85°C, ensuring reliable operation across diverse environmental conditions. Linear Technology's commitment to quality means that each unit is rigorously tested to guarantee performance that industry professionals can trust.

With its high resolution, flexible output ranges, and precision performance, the LTC2757ACLX from Linear Technology stands out as a top-tier DAC solution for engineers who require the best in analog signal conversion.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess