EN
  • EN
  • DE

LTC2755IUP-12#TRPBF

Part No LTC2755IUP-12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT CUR OUT 64-QFN / DAC 4-CH 12-bit 64-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series SoftSpan
Packaging Reel package
Resolution 12
Number of D/A Converters 4
Settling Time 2μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture Multiplying DAC
Operating Temperature Range -40°C ~ 85°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782952-LTC2755IUP-12#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2755
Introduction Date March 13, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2755IUP-12#TRPBF CAD Model

Description

Product Overview: LTC2755IUP-12#TRPBF

The LTC2755IUP-12#TRPBF is a high-performance, 12-bit digital-to-analog converter (DAC) designed and manufactured by Linear Technology. This precision DAC is part of a family of pin-compatible DACs, including 16-bit and 14-bit versions. The LTC2755IUP-12#TRPBF is specifically engineered to meet the demanding requirements of industrial, automotive, and communication systems where high accuracy and stability are paramount.

Key Features and Benefits

  • High Resolution: With its 12-bit resolution, the LTC2755IUP-12#TRPBF provides fine-grain control over analog output, allowing for detailed and precise signal generation.
  • SoftSpan Technology: The DAC features Linear Technology's unique SoftSpan technology, which enables the output range to be configured to one of five selectable ranges without additional external components. This flexibility allows the same DAC to be used in multiple applications with varying voltage requirements.
  • Integrated Precision Reference: An on-chip precision reference ensures stable and accurate performance, reducing the need for external components and simplifying system design.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC2755IUP-12#TRPBF offers low power operation, making it ideal for portable and battery-powered devices.
  • High-Speed Interface: The device supports a high-speed SPI interface with microprocessor-compatible digital inputs, facilitating easy integration into digital systems and enabling rapid data transfer.
  • Robust Performance: The industrial-grade product operates reliably over a wide temperature range, ensuring consistent performance in harsh environments.

Applications

The LTC2755IUP-12#TRPBF is versatile and can be used in a wide array of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control and Industrial Automation
  • Automotive Systems
  • Medical Instrumentation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2755IUP-12#TRPBF is no exception. It is designed to meet stringent requirements, ensuring high reliability and performance consistency. The device is available in a compact QFN-20 package and is specified for operation from -40°C to +85°C, making it suitable for use in a wide range of environmental conditions.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess