EN
  • EN
  • DE

LTC2751BCUHF-16#TRPBF

Part No LTC2751BCUHF-16#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT CUR OUT 38-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 2μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±2 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 38-QFN (5x7)
Win Source Part Number 137544-LTC2751BCUHF-16#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2751BCUHF-16#TRPBF CAD Model

Description

Linear Technology LTC2751BCUHF-16#TRPBF

The LTC2751BCUHF-16#TRPBF from Linear Technology is a high-performance, 16-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability. This precision DAC is part of Linear Technology's family of advanced, pin-compatible DACs that provide a range of resolution options for various applications. The LTC2751BCUHF-16#TRPBF is designed to meet the stringent requirements of high-end industrial, communication, and test equipment, where precise analog output is critical.

Key Features:

  • Resolution: 16-bit
  • Interface: Serial (SPI/QSPI/Microwire)
  • Settling Time: Fast, ensuring quick response to control signals
  • Output Type: Voltage - Buffered
  • Supply Voltage: Operates on a single 5V supply
  • Reference Voltage: External, adjustable up to the supply voltage
  • Packaging: Supplied in a compact, surface-mount QFN package
  • Temperature Range: Industrial (-40°C to +85°C)
  • SoftSpan™ Technology: Multiple output ranges without changing external components

Performance Advantages:

The LTC2751BCUHF-16#TRPBF is engineered to deliver high accuracy with a monotonic output over its full operating range. Its SoftSpan™ technology allows users to select from multiple unipolar and bipolar output ranges, providing flexibility without the need to switch external components. The device's fast settling time and low glitch energy enhance its performance in demanding applications such as waveform generation.

Applications:

Ideal for precision control applications, the LTC2751BCUHF-16#TRPBF is suitable for use in:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Calibration
  • Medical Instruments

With its robust feature set and Linear Technology's reputation for quality, the LTC2751BCUHF-16#TRPBF is an excellent choice for designers seeking a reliable DAC solution that delivers precision and performance.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess