EN
  • EN
  • DE

LTC2704CGW-12

Part No LTC2704CGW-12
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Quad 12-, 14- and 16-Bit Voltage Output SoftSpan DACs with Readback | IC DAC 12BIT V-OUT 44SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Resolution 12
Number of D/A Converters 4
Settling Time 8μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog ±4.5V ~ 16.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 44-BSOP
Supplier Device Package 44-SSOP
Mounting Style SMD
Family Part Number LTC2704
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1208547-LTC2704CGW-12
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2704CGW-12 CAD Model

Description

Linear Technology LTC2704CGW-12 Quad 12-Bit DAC

The LTC2704CGW-12 is a high-performance quad 12-bit digital-to-analog converter (DAC) designed by Linear Technology to meet the stringent requirements of precision control applications. This device offers four independent DAC channels, each capable of converting digital input signals into highly accurate analog voltages. The LTC2704CGW-12 is optimized for advanced industrial, automotive, and communication systems where reliable and consistent performance is crucial.

Key Features:

  • Resolution: Each of the four DACs within the LTC2704CGW-12 offers a 12-bit resolution, providing fine-grain control over the output voltage levels with a high degree of precision.
  • Output Range: The device supports a wide range of selectable output voltages, accommodating various application needs. Users can configure the output range through software settings, making it versatile for different scenarios.
  • Interface: Communication with the LTC2704CGW-12 is facilitated through a user-friendly, 3-wire SPI-compatible serial interface, which simplifies the connection to microcontrollers and digital systems.
  • Package: Housed in a 44-lead plastic SSOP package, the LTC2704CGW-12 is designed for space-saving on printed circuit boards, while still offering excellent thermal performance.
  • Power Supply: The device operates from a single 2.7V to 5.5V supply, making it suitable for low-power applications and easy integration into existing power architectures.
  • Settling Time: It boasts a fast settling time, allowing for quick updates to the output voltage levels, which is essential for dynamic systems that require rapid response times.

Applications:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Automotive Systems

The LTC2704CGW-12 is a testament to Linear Technology's commitment to providing high-quality, precision-engineered solutions for complex and demanding applications. Its robust feature set ensures that it can meet the needs of engineers looking for a reliable DAC solution that combines performance with ease-of-use.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
Lowest to $7.1344

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess