EN
  • EN
  • DE

LTC2668IUJ-12#PBF

Part No LTC2668IUJ-12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT 16CH 40QFN / DAC 16-CH 12-bit 40-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series SoftSpan
Packaging Tube
Resolution 12
Number of D/A Converters 16
Settling Time 15.5μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage ±4.5 V ~ 15.75 V
Voltage - Supply, Digital 1.71 V ~ 5.5 V
INL/DNL (LSB) ±0.2, ±0.05
Operating Temperature Range -40°C ~ 85°C
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 782924-LTC2668IUJ-12#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2668
Introduction Date June 03, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2668IUJ-12#PBF CAD Model

Description

Linear Technology LTC2668IUJ-12#PBF Digital-to-Analog Converter

The LTC2668IUJ-12#PBF from Linear Technology is a high-performance, 16-channel, 12-bit digital-to-analog converter (DAC) designed to meet the rigorous specifications required by industrial, automotive, and communication systems. This versatile DAC offers a compact solution for systems requiring multiple output channels with high precision and low noise performance.

Key Features

  • Resolution: The LTC2668IUJ-12#PBF features a 12-bit resolution, providing fine-grain control over analog output with a high degree of accuracy.
  • Channels: With 16 independent DAC channels, it allows for multiple signal outputs to be controlled simultaneously, making it ideal for complex systems that require a variety of control voltages.
  • Output Range: Users can select from multiple, programmable output ranges, offering flexibility to match the needs of various applications.
  • Integrated Precision: The device includes integrated precision reference and reference buffers, reducing the need for external components and simplifying design.
  • SoftSpan™ Technology: Linear Technology's SoftSpan technology enables each channel to independently select one of five output ranges without additional external components, providing further versatility.
  • Interface: The LTC2668IUJ-12#PBF communicates via a serial peripheral interface (SPI), ensuring easy integration with most microcontrollers and digital systems.
  • Package: Housed in a compact 40-lead QFN package, the LTC2668IUJ-12#PBF saves valuable board space.

Applications

This DAC is ideal for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automotive Systems
  • Programmable Logic Controllers (PLCs)

Reliability and Quality

Linear Technology ensures high reliability and quality for the LTC2668IUJ-12#PBF, making it a trustworthy choice for critical applications where consistent performance and long-term durability are essential.

In summary, the LTC2668IUJ-12#PBF by Linear Technology is a versatile, high-quality DAC solution, offering 16 channels of 12-bit precision analog outputs, programmable output ranges, and easy integration, all packed into a space-saving design. Whether for industrial, automotive, or communication applications, this DAC stands out for its performance and flexibility.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess