EN
  • EN
  • DE

LTC2637CMS-LZ10#PBF

Part No LTC2637CMS-LZ10#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description OCTAL 10-BIT I2C VOUT DAC WITH 1 / 10 Bit Digital to Analog Converter 8 16-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Linear Technology
Packaging Bulk
Number of Bits 10
Number of D/A Converters 8
Settling Time 4.1µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.2, ±0.5 (Max)
Temperature Range - Operating 0°C ~ 70°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LTC2637CMS-LZ10#PBF,ANALINLTC2637CMS-LZ10#PBF
Standard Package 1
Win Source Part Number 1322973-LTC2637CMS-LZ10#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2637CMS-LZ10#PBF CAD Model

Description

Introducing the LTC2637CMS-LZ10#PBF from Linear Technology

The LTC2637CMS-LZ10#PBF is a high-precision, octal, 12-bit digital-to-analog converter (DAC) designed to deliver exceptional performance and accuracy. Manufactured by Linear Technology, now part of Analog Devices, this DAC is an integral component for applications requiring precise digital control over analog outputs. Its compact size and advanced features make it an excellent choice for sophisticated electronics requiring reliable and consistent analog signal generation.

Key Features

  • Resolution: The LTC2637 offers a 12-bit resolution, enabling fine control over the output voltage with a total of 4096 distinct levels.
  • Channels: As an octal DAC, it features eight independent DAC channels, allowing for multiple outputs to be controlled simultaneously.
  • Output Range: The device supports multiple software-selectable output ranges, providing flexibility for various application requirements.
  • Interface: It includes a user-friendly I²C interface, ensuring easy integration with a wide range of microcontrollers and digital systems.
  • Power Supply: The LTC2637 operates from a single 2.7V to 5.5V supply, catering to low-voltage systems and reducing power consumption.
  • Packaging: Housed in a compact 16-lead MSOP package, the LTC2637CMS-LZ10#PBF is designed for space-constrained applications.

Applications

The LTC2637CMS-LZ10#PBF is versatile and can be used in a variety of applications, including:

  • Automated test equipment
  • Process control and industrial automation
  • Data acquisition systems
  • Automotive systems
  • Portable battery-powered devices

Performance and Reliability

Linear Technology's commitment to high-quality and reliable products is evident in the LTC2637CMS-LZ10#PBF. The DAC's precision and low power consumption make it an ideal choice for critical applications where performance cannot be compromised. Its robust design ensures long-term stability and performance, even in harsh industrial environments.

Whether you're developing cutting-edge electronics or upgrading existing systems, the LTC2637CMS-LZ10#PBF offers the functionality and reliability needed to meet the demands of complex analog signal processing tasks.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
Lowest to $7.1344
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess