EN
  • EN
  • DE

LTC2637CDE-HMX12#PBF

Part No LTC2637CDE-HMX12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT I2C OCTAL 14DFN / DAC 8-CH 12-bit 14-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Number of D/A Converters 8
Settling Time 5μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1, ±1 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 782859-LTC2637CDE-HMX12#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2637
Introduction Date August 17, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2637CDE-HMX12#PBF CAD Model

Description

LTC2637CDE-HMX12#PBF - 12-Bit I2C DAC from Linear Technology

The LTC2637CDE-HMX12#PBF is a high-precision, 12-bit digital-to-analog converter (DAC) from Linear Technology, designed with versatility and performance in mind. It's part of a family of octal I2C DACs which offer a range of resolutions and output configurations, catering to a wide array of applications that require accurate analog output control. This particular model is tailored for systems where precision and ease of integration are paramount.

Key Features:

  • Resolution: The LTC2637 provides a fine resolution of 12 bits, ensuring detailed and precise analog output signals.
  • Number of DACs: As an octal DAC, it incorporates eight DACs in one package, allowing for multiple output channels to be controlled simultaneously.
  • Interface: The device utilizes the I2C interface, a popular serial communication protocol, which enables easy integration with most microcontrollers and processors.
  • Output Range: Users can configure the output voltage range to be either unipolar or bipolar, providing flexibility for various application requirements.
  • Integrated Reference: It comes with an integrated precision reference, reducing the need for external components and simplifying the design.
  • Package: The LTC2637 is housed in a compact, 16-lead DFN package, making it suitable for space-constrained applications.

Applications:

The LTC2637CDE-HMX12#PBF is ideal for a wide range of applications, including:

  • Automated test equipment
  • Process control and industrial automation
  • Data acquisition systems
  • Medical equipment
  • Automotive systems

Performance and Quality:

Linear Technology ensures that the LTC2637CDE-HMX12#PBF meets stringent performance standards. It features low power operation and a wide supply voltage range, making it suitable for battery-powered devices and industrial applications alike. The device also offers excellent thermal performance and long-term stability, ensuring reliable operation over its lifetime.

Conclusion:

With its high resolution, multiple DAC channels, and easy-to-use I2C interface, the LTC2637CDE-HMX12#PBF from Linear Technology is a top-tier solution for designers looking to implement precise analog outputs in their systems. Its integrated features and robust design make it a versatile choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess