EN
  • EN
  • DE

LTC2636CDE-LZ8#TRPBF

Part No LTC2636CDE-LZ8#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT OCTAL VOUT 14-DFN / DAC 8-CH 8-bit 14-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 8
Number of D/A Converters 8
Settling Time 3.4μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.05, ±0.5 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 782847-LTC2636CDE-LZ8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2636
Introduction Date November 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2636CDE-LZ8#TRPBF CAD Model

Description

Overview of LTC2636CDE-LZ8#TRPBF

The LTC2636CDE-LZ8#TRPBF is a high-precision, octal 12-bit digital-to-analog converters (DACs) from Linear Technology, designed to provide a balance of performance and flexibility for a wide range of applications. This product is part of the LTC2636 series, which is known for its low power consumption and compact design, making it an ideal choice for space-constrained applications.

Key Features

  • Resolution: Each of the eight DACs offers a 12-bit resolution, providing fine granularity for analog output.
  • Channels: The octal configuration allows for eight separate DAC outputs, making it suitable for applications requiring multiple analog signals.
  • Integrated Reference: The device includes an integrated precision reference, which simplifies the design and reduces external component count.
  • Power Efficiency: The LTC2636CDE-LZ8#TRPBF operates with a low power supply voltage, minimizing power consumption and making it suitable for battery-operated devices.
  • Interface: It features a SPI interface for digital input, ensuring easy integration with microcontrollers and other digital systems.
  • Package: The device comes in a compact 14-lead DFN package, which is optimal for space-saving on printed circuit boards.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability in various environments.

Applications

The LTC2636CDE-LZ8#TRPBF is versatile and can be used in numerous applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Medical Equipment
  • Industrial Automation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2636CDE-LZ8#TRPBF is no exception. It is designed to meet high standards of performance and reliability, ensuring stable operation in various applications. The product is also available in a tape and reel package, denoted by the TRPBF suffix, which facilitates automated manufacturing processes.

In summary, the LTC2636CDE-LZ8#TRPBF is a versatile, efficient, and reliable solution for applications requiring multiple high-precision analog outputs. Its integration of a reference, low power operation, and compact design make it a solid choice for designers looking to enhance their systems with a multi-channel DAC solution.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess